☰
RT9819A-48GU3
RT9819A-48GU3
Active
Description:  IC SUPERVISOR 1 CHANNEL SC70-3
Manufacturer:  Richtek
History Price: Active
In Stock: 3840
RT9819A-48GU3 Specification
Specification
Part No
RT9819A-48GU3
Category
PMIC - Supervisors
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.8V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
0ms Typical
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-70, SOT-323
Supplier Device Package
SC-70-3
RT9819A-48GU3 Related Parts
RT9553AGQW
RT9553AGQW
Richtek
PROTECTION IC WDFN-10
RT9553BGQW
RT9553BGQW
Richtek
PROTECTION IC WDFN-10
RT9801AGE
RT9801AGE
Richtek
IC SUPERVISOR 1 CHANNEL SOT23-6
RT9801BGE
RT9801BGE
Richtek
IC SUPERVISOR 1 CHANNEL SOT23-6
RT9807-30GB
RT9807-30GB
Richtek
IC SUPERVISOR 1 CHANNEL SOT23-5
RT9817C-30GH
RT9817C-30GH
Richtek
IC SUPERVISOR 1 CHANNEL SOT143
RT9817D-30GH
RT9817D-30GH
Richtek
IC SUPERVISOR 1 CHANNEL SOT143
RT9818A-13GU3
RT9818A-13GU3
Richtek
IC SUPERVISOR 1 CHANNEL SC70-3
RT9818A-18GV
RT9818A-18GV
Richtek
IC SUPERVISOR 1 CHANNEL SOT23-3
RT9818A-20GV
RT9818A-20GV
Richtek
IC SUPERVISOR 1 CHANNEL SOT23-3
RT9818A-21GU3
RT9818A-21GU3
Richtek
IC SUPERVISOR 1 CHANNEL SC70-3
RT9818A-22GV
RT9818A-22GV
Richtek
IC SUPERVISOR 1 CHANNEL SOT23-3
RT9819A-48GU3 Compare Parts
  • RT9819A-48GU3 vs RT9824CGJ8
  • RT9819A-48GU3 vs RT9819G-44GU3
  • RT9819A-48GU3 vs RT9819G-29GV
  • RT9819A-48GU3 vs RT9819G-28GU3
  • RT9819A-48GU3 vs RT9819F-40GV
  • RT9819A-48GU3 vs RT9819E-18GVL
  • RT9819A-48GU3 vs RT9819D-46GV
  • RT9819A-48GU3 vs RT9819D-43GV
  • RT9819A-48GU3 vs RT9819D-30GV
  • RT9819A-48GU3 vs RT9819D-26GV
  • RT9819A-48GU3 vs RT9819D-13GV
  • RT9819A-48GU3 vs RT9819C-42GV
  • RT9819A-48GU3 vs RT9819C-33GV
  • RT9819A-48GU3 vs RT9819C-31GV
  • RT9819A-48GU3 vs RT9819C-31GU3
  • RT9819A-48GU3 vs RT9819C-30GVL
  • RT9819A-48GU3 vs RT9819C-30GV
  • RT9819A-48GU3 vs RT9819C-29GVL
  • RT9819A-48GU3 vs RT9819C-29GV
  • RT9819A-48GU3 vs RT9819C-27GV
  • RT9819A-48GU3 vs RT9819C-26GV
  • RT9819A-48GU3 vs RT9819C-25GV
  • RT9819A-48GU3 vs RT9819C-23GU3
  • RT9819A-48GU3 vs RT9819C-13GU3
  • RT9819A-48GU3 vs RT9819B-26GV
  • RT9819A-48GU3 vs RT9819B-20GV
  • RT9819A-48GU3 vs RT9819B-20GU3
  • RT9819A-48GU3 vs RT9819B-18GV
  • RT9819A-48GU3 vs RT9819B-18GU3
  • RT9819A-48GU3 vs RT9819B-15GU3
  • RT9819A-48GU3 vs RT9819A-42GV
  • RT9819A-48GU3 vs RT9819A-36GV
  • RT9819A-48GU3 vs RT9819A-33GV
  • RT9819A-48GU3 vs RT9819A-27GV
  • RT9819A-48GU3 vs RT9819A-25GVL
  • RT9819A-48GU3 vs RT9819A-24GVL
  • RT9819A-48GU3 vs RT9819A-23GVL
  • RT9819A-48GU3 vs RT9819A-12GV
  • RT9819A-48GU3 vs RT9818G-30GVL
  • RT9819A-48GU3 vs RT9818G-20GY
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!