☰
RT9971GQW
RT9971GQW
Active
Description:  IC 7CH PMIC FOR CAMERA WQFN-40
Manufacturer:  Richtek
Datasheet:   RT9971GQW Datasheet
History Price: $2.67000
In Stock: 23440
RT9971GQW Specification
Specification
Part No
RT9971GQW
Category
PMIC - Power Management - Specialized
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Digital Camera
Current - Supply
800μA (Max)
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (5x5)
RT9971GQW Related Parts
RT9595GQW
RT9595GQW
Richtek
IC PHOTOFLASH CAP CHRGR 10WDFN
RT9911GQV
RT9911GQV
Richtek
IC DC-DC CONV 6CH 40VQFN
RT9919GQW
RT9919GQW
Richtek
IC POWER MANAGEMENT
RT9941GQW
RT9941GQW
Richtek
IC LI-ION CHARGE MGMT 40WQFN
RT9945GQW
RT9945GQW
Richtek
IC LI-ION CHARGE MGMT 40WQFN
RT9953GQW
RT9953GQW
Richtek
IC 4CH POWER MANAGEMENT
RT9971AGQW
RT9971AGQW
Richtek
IC 7CH PMIC FOR CAMERA WQFN-40
RT9986AGQW
RT9986AGQW
Richtek
IC 7CH PMIC FOR CAMERA WQFN-32
RT9297AGQW
RT9297AGQW
Richtek
IC POWER MGMT 10WDFN
RT9595PGQW
RT9595PGQW
Richtek
IC PHOTOFLASH CAP CHARGER DFN
RT9921DGQV
RT9921DGQV
Richtek
IC POWER MGMT VQFN
RT9971GQW Compare Parts
  • RT9971GQW vs RT9971AGQW
  • RT9971GQW vs RT9953GQW
  • RT9971GQW vs RT9945GQW
  • RT9971GQW vs RT9941GQW
  • RT9971GQW vs RT9919GQW
  • RT9971GQW vs RT9911GQV
  • RT9971GQW vs RT9595GQW
  • RT9971GQW vs RT9921DGQV
  • RT9971GQW vs RT9595PGQW
  • RT9971GQW vs RT9297AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!