R3200L002B-E2
R3200L002B-E2
Active
Description:  IC SUPERVISOR 1 CHANNEL 8DFN
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.49500
In Stock: 36800
R3200L002B-E2 Specification
Specification
Part No
R3200L002B-E2
Category
PMIC - Supervisors
Manufacturer
Nisshinbo Micro Devices
Series
R3200x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reset Timer
Number of Voltages Monitored
1
Voltage - Threshold
Adjustable/Selectable
Output
Open Drain, Push-Pull
Reset
Active Low
Reset Timeout
6.75s Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-XFDFN Exposed Pad
Supplier Device Package
DFN1216-8
R3200L002B-E2 PDF Datasheet
R3200L002B-E2 Related Parts
R3200K001A-TR
R3200K001A-TR
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN DFN 2020-8B
R3200K001B-TR
R3200K001B-TR
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN DFN 2020-8B
R3200K002A-TR
R3200K002A-TR
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN DFN 2020-8B
R3200K002B-TR
R3200K002B-TR
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN DFN 2020-8B
R3200L001A-E2
R3200L001A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L001B-E2
R3200L001B-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L002A-E2
R3200L002A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L052B-E2
R3200L052B-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L053B-E2
R3200L053B-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L064A-E2
R3200L064A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3201L002A-E2
R3201L002A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 10QFN
R3201L004A-E2
R3201L004A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 10QFN
R3200L002B-E2 Compare Parts
  • R3200L002B-E2 vs R3201L002A-E2
  • R3200L002B-E2 vs R3200L064A-E2
  • R3200L002B-E2 vs R3200L053B-E2
  • R3200L002B-E2 vs R3200L052B-E2
  • R3200L002B-E2 vs R3200L002A-E2
  • R3200L002B-E2 vs R3200L001B-E2
  • R3200L002B-E2 vs R3200L001A-E2
  • R3200L002B-E2 vs R3200K002B-TR
  • R3200L002B-E2 vs R3200K002A-TR
  • R3200L002B-E2 vs R3200K001B-TR
  • R3200L002B-E2 vs R3200K001A-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description