26LS32/BFA
26LS32/BFA
Active
Description:  DUAL MARKED (5962-7802001MFA)
Manufacturer:  Rochester Electronics
Datasheet:   26LS32/BFA Datasheet
History Price: $54.25000
In Stock: 41200
26LS32/BFA Specification
Specification
Part No
26LS32/BFA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
26LS32/BFA PDF Datasheet
26LS32/BFA Related Parts
26LS29/BEA
26LS29/BEA
Rochester Electronics
DUAL MARKED (5962-8767001EA)
26LS29DM/B
26LS29DM/B
Rochester Electronics
QUAD RS423
26LS30/B2A
26LS30/B2A
Rochester Electronics
DUAL MARKED (5962-86721012A)
26LS30/BEA
26LS30/BEA
Rochester Electronics
DUAL MARKED (5962-8672101EA)
26LS30/BFA
26LS30/BFA
Rochester Electronics
DUAL MARKED (5962-8672101FA)
26LS30FM/B
26LS30FM/B
Rochester Electronics
PARTY LINE/QUAD SINGLE ENDED
26LS31/B2A
26LS31/B2A
Rochester Electronics
DUAL MARKED (5962-7802301M2A)
26LS31/BEA
26LS31/BEA
Rochester Electronics
DUAL MARKED (5962-7802301MEA)
26LS31DM/B
26LS31DM/B
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS31JC
26LS31JC
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS31PC
26LS31PC
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS32/B2A
26LS32/B2A
Rochester Electronics
DUAL MARKED (5962-7802001M2A)
26LS32/BFA Description
The Rochester Electronics 26LS32/BFA is a quad differential line driver designed for high-speed data transmission in various communication applications. This device is particularly useful in environments where signal integrity and noise immunity are critical, such as in telecommunications, data communication, and industrial control systems. Below is a detailed overview of the 26LS32/BFA, including its specifications, features, and applications.

## Overview

The 26LS32/BFA is a quad differential line driver that utilizes a differential signaling technique to transmit data over long distances while minimizing the effects of noise and interference. The device is designed to drive twisted-pair cables, making it ideal for applications that require robust data transmission. The 26LS32/BFA is housed in a compact 16-pin dual in-line package (DIP), which facilitates easy integration into various circuit designs.

## Key Specifications

1. Supply Voltage (VCC): 4.75V to 5.25V
- The device operates within this voltage range, making it compatible with standard logic levels.

2. Input Voltage Range (VI): -0.5V to VCC + 0.5V
- This specifies the allowable input voltage range for the driver, ensuring reliable operation without damage.

3. Output Voltage Swing (VOH/VOL):
- High Level Output Voltage (VOH): Typically VCC - 0.2V
- Low Level Output Voltage (VOL): Typically 0.2V
- These values indicate the output voltage levels for high and low states, ensuring compatibility with other logic devices.

4. Output Current (IO): ±20 mA (maximum)
- This is the maximum current that the output can source or sink, allowing for robust signal driving capabilities.

5. Propagation Delay (tPD): 10 ns (typical)
- This is the time taken for a signal to propagate through the device, indicating its speed and suitability for high-speed applications.

6. Rise and Fall Times (tr/tf): 5 ns (typical)
- These parameters indicate how quickly the output can transition between high and low states, which is crucial for maintaining signal integrity in fast data transmission.

7. Operating Temperature Range: -40°C to +85°C
- This indicates the temperature range within which the device can operate reliably, making it suitable for various environmental conditions.

8. Package Type: 16-Pin DIP
- The device is available in a standard dual in-line package, facilitating easy mounting and integration into circuit boards.

## Features

- Quad Differential Drivers: The 26LS32/BFA contains four independent differential line drivers, allowing for multiple data channels in a single package.

- High-Speed Operation: With a propagation delay of just 10 ns and fast rise and fall times, the device is well-suited for high-speed data communication applications.

- Robust Signal Integrity: The differential signaling technique minimizes the effects of noise and crosstalk, ensuring reliable data transmission over long distances.

- Wide Operating Voltage Range: The device can operate with a supply voltage ranging from 4.75V to 5.25V, making it compatible with various logic families.

- Temperature Tolerance: The wide operating temperature range allows the device to be used in diverse applications, including industrial environments.

## Applications

The Rochester Electronics 26LS32/BFA is commonly used in:

- Data communication systems
- Telecommunications equipment
- Industrial automation and control systems
- High-speed data buses
- Twisted-pair data transmission
- Any application requiring reliable differential signaling

## Conclusion

The Rochester Electronics 26LS32/BFA is a versatile and reliable quad differential line driver that provides excellent performance for high-speed data transmission applications. With its robust specifications, including a wide operating voltage range, fast propagation delays, and strong signal integrity, it is an ideal choice for designers looking to enhance the performance and reliability of their communication systems. Its compact package and quad configuration make it suitable for a variety of applications in both consumer and industrial electronics.
26LS32/BFA Compare Parts
  • 26LS32/BFA vs 26LS34/BEA
  • 26LS32/BFA vs 26LS33SC
  • 26LS32/BFA vs 26LS33PC
  • 26LS32/BFA vs 26LS33/BEA
  • 26LS32/BFA vs 26LS33/B2A
  • 26LS32/BFA vs 26LS32SC
  • 26LS32/BFA vs 26LS32PC
  • 26LS32/BFA vs 26LS32BSC
  • 26LS32/BFA vs 26LS32BPC-G
  • 26LS32/BFA vs 26LS32BPC
  • 26LS32/BFA vs 26LS32BDC
  • 26LS32/BFA vs 26LS32B/BEA
  • 26LS32/BFA vs 26LS32B/B2A
  • 26LS32/BFA vs 26LS32AP-E
  • 26LS32/BFA vs 26LS32/BEA
  • 26LS32/BFA vs 26LS32/B2A
  • 26LS32/BFA vs 26LS31PC
  • 26LS32/BFA vs 26LS31JC
  • 26LS32/BFA vs 26LS31DM/B
  • 26LS32/BFA vs 26LS31/BEA
  • 26LS32/BFA vs 26LS31/B2A
  • 26LS32/BFA vs 26LS30FM/B
  • 26LS32/BFA vs 26LS30/BFA
  • 26LS32/BFA vs 26LS30/BEA
  • 26LS32/BFA vs 26LS30/B2A
  • 26LS32/BFA vs 26LS29DM/B
  • 26LS32/BFA vs 26LS29/BEA
  • 26LS32/BFA vs 26LS34PC
  • 26LS32/BFA vs 26LS34DC
  • 26LS32/BFA vs 26LS33LM/B
  • 26LS32/BFA vs 26LS33DM/B
  • 26LS32/BFA vs 26LS33/BFA
  • 26LS32/BFA vs 26LS32LM/B
  • 26LS32/BFA vs 26LS32JC
  • 26LS32/BFA vs 26LS32FPEL-E
  • 26LS32/BFA vs 26LS32FP-E
  • 26LS32/BFA vs 26LS32FM/B
  • 26LS32/BFA vs 26LS32DM/B
  • 26LS32/BFA vs 26LS32BJC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!