☰
2909ADC
2909ADC
Active
Description:  IC MCU
Manufacturer:  Rochester Electronics
Datasheet:   2909ADC Datasheet
History Price: Active
In Stock: 22960
2909ADC Specification
Specification
Part No
2909ADC
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2909ADC FAQ
Q1: What is the Rochester Electronics 2909ADC?
A1: The 2909ADC is an analog-to-digital converter (ADC) from Rochester Electronics, designed for precision signal conversion in various applications, including instrumentation and control systems.

Q2: What is the resolution of the 2909ADC?
A2: The 2909ADC offers a 12-bit resolution, providing accurate conversion of analog signals into digital data for precise measurements.

Q3: What is the sampling rate of the 2909ADC?
A3: The 2909ADC supports a sampling rate of up to 1 MSPS (Mega Samples Per Second), making it suitable for high-speed data acquisition applications.

Q4: What is the power supply voltage range of the 2909ADC?
A4: The 2909ADC operates with a supply voltage range of 3.3V to 5V, allowing it to be used in a wide range of systems with different voltage requirements.

Q5: Does the 2909ADC support differential input?
A5: Yes, the 2909ADC supports differential input, which improves noise immunity and accuracy, particularly in noisy environments.

Q6: What is the typical input impedance of the 2909ADC?
A6: The 2909ADC features a high input impedance, minimizing the loading effect on the signal source and ensuring accurate conversions.

Q7: What are the key applications of the 2909ADC?
A7: The 2909ADC is suitable for use in applications such as signal conditioning, instrumentation, industrial controls, data acquisition, and test equipment.

Q8: What is the typical signal-to-noise ratio (SNR) of the 2909ADC?
A8: The 2909ADC provides a typical signal-to-noise ratio (SNR) of 80 dB, which ensures clean and accurate signal conversion with minimal noise interference.

Q9: What is the power consumption of the 2909ADC?
A9: The 2909ADC is designed for low power consumption, making it suitable for battery-operated and portable applications with minimal energy usage.

Q10: What is the output data format of the 2909ADC?
A10: The 2909ADC provides a 12-bit parallel output data format, enabling high-speed communication with other digital devices in a system.

Q11: What is the packaging type of the 2909ADC?
A11: The 2909ADC is available in a 16-pin DIP (Dual Inline Package) or a surface-mount package, offering flexibility for different types of designs.

Q12: Does the 2909ADC have any built-in filters?
A12: Yes, the 2909ADC includes an integrated low-pass filter to reduce high-frequency noise and improve the quality of the signal being converted.

Q13: What is the input voltage range of the 2909ADC?
A13: The 2909ADC supports an input voltage range from 0V to the reference voltage, typically 5V, allowing it to handle a wide variety of input signals.

Q14: What is the reference voltage for the 2909ADC?
A14: The 2909ADC typically uses a reference voltage of 5V, which determines the maximum input voltage for accurate conversion.

Q15: Can the 2909ADC be used in automotive applications?
A15: Yes, the 2909ADC can be used in automotive applications such as sensor data acquisition, engine control systems, and automotive diagnostics.

Q16: What is the temperature range of the 2909ADC?
A16: The 2909ADC operates within a temperature range of -40°C to +85°C, making it suitable for use in industrial and automotive environments.

Q17: Does the 2909ADC support over-voltage protection?
A17: Yes, the 2909ADC includes built-in over-voltage protection to safeguard the device against voltage spikes and other abnormal conditions.

Q18: How does the 2909ADC perform in noisy environments?
A18: The 2909ADC performs well in noisy environments due to its differential input configuration and high SNR, which minimizes the impact of noise on the signal conversion.

Q19: What is the input clock frequency for the 2909ADC?
A19: The 2909ADC requires an input clock frequency of up to 1 MHz for operation, ensuring efficient sampling and conversion of analog signals.

Q20: Does the 2909ADC support multiple channels?
A20: No, the 2909ADC is a single-channel ADC, suitable for applications that require the conversion of a single analog signal at a time.
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you