☰
2914PC
2914PC
Active
Description:  2914PC
Manufacturer:  Rochester Electronics
Datasheet:   2914PC Datasheet
History Price: $32.03000
In Stock: 19840
2914PC Specification
Specification
Part No
2914PC
Category
Specialized ICs
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2914PC Related Parts
2910/BQA
2910/BQA
Rochester Electronics
DUAL MARKED (7801701QA)
2910A/BQA
2910A/BQA
Rochester Electronics
DUAL MARKED (7801702QA)
2911ADC
2911ADC
Rochester Electronics
SEQUENCER
2911ADM/B
2911ADM/B
Rochester Electronics
2911A - SEQUENCER
2914DM/B
2914DM/B
Rochester Electronics
2914DM/B
2914FM/B
2914FM/B
Rochester Electronics
2914FM/B
2914PC Compare Parts
  • 2914PC vs 2911ADM/B
  • 2914PC vs 2911ADC
  • 2914PC vs 2910A/BQA
  • 2914PC vs 2910/BQA
  • 2914PC vs 2914FM/B
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!