☰
5401/BCA
5401/BCA
Obsolete
Description:  5401 - NAND GATE, QUAD 2-INPUT,
Manufacturer:  Rochester Electronics
Datasheet:   5401/BCA Datasheet
History Price: $51.34000
In Stock: 45840
5401/BCA Specification
Specification
Part No
5401/BCA
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Open Collector
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
400μA, 16mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
55ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
5401/BCA Related Parts
5401/BDA
5401/BDA
Rochester Electronics
DUAL MARKED (M38510/00107BDA)
5401FM
5401FM
National Semiconductor
NAND GATE, TTL
5402DM
5402DM
National Semiconductor
NOR GATE, TTL/H/L SERIES
5402DMQB
5402DMQB
National Semiconductor
NOR GATE, TTL/H/L SERIES
5403/BCA
5403/BCA
Rochester Electronics
DUAL MARKED (M38510/00109BCA)
5403/BCBJC
5403/BCBJC
Motorola
NAND GATE, TTL
5404DM
5404DM
National Semiconductor
INVERTER, TTL/H/L SERIES
5404FMQB
5404FMQB
National Semiconductor
INVERTER, TTL/H/L SERIES
5405/BCA
5405/BCA
Rochester Electronics
5405 - GATE - DUAL MARKED (M3851
5405FM
5405FM
National Semiconductor
HEX INVERTER
5409/BCA
5409/BCA
Rochester Electronics
DUAL MARKED (M38510/01602BCA)
5409FMQB
5409FMQB
National Semiconductor
AND GATE, TTL/H/L SERIES
5401/BCA Compare Parts
  • 5401/BCA vs 5409/BCA
  • 5401/BCA vs 5405FM
  • 5401/BCA vs 5405/BCA
  • 5401/BCA vs 5404FMQB
  • 5401/BCA vs 5404DM
  • 5401/BCA vs 5403/BCBJC
  • 5401/BCA vs 5403/BCA
  • 5401/BCA vs 5402DMQB
  • 5401/BCA vs 5402DM
  • 5401/BCA vs 5401FM
  • 5401/BCA vs 5401/BDA
  • 5401/BCA vs 5408/BDA
  • 5401/BCA vs 5408/BCA
  • 5401/BCA vs 5407/BCA
  • 5401/BCA vs 5403LM
  • 5401/BCA vs 5400/BDA
  • 5401/BCA vs 5400/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!