5402DMQB
5402DMQB
Active
Description:  NOR GATE, TTL/H/L SERIES
Manufacturer:  National Semiconductor
Datasheet:   5402DMQB Datasheet
History Price: $0.47000
In Stock: 10400
5402DMQB Specification
Specification
Part No
5402DMQB
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
27 mA
Current - Output High, Low
400μA, 16mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
5402DMQB PDF Datasheet
5402DMQB Related Parts
5401/BDA
5401/BDA
Rochester Electronics
DUAL MARKED (M38510/00107BDA)
5401FM
5401FM
National Semiconductor
NAND GATE, TTL
5402DM
5402DM
National Semiconductor
NOR GATE, TTL/H/L SERIES
5403/BCA
5403/BCA
Rochester Electronics
DUAL MARKED (M38510/00109BCA)
5403/BCBJC
5403/BCBJC
Motorola
NAND GATE, TTL
5404DM
5404DM
National Semiconductor
INVERTER, TTL/H/L SERIES
5404FMQB
5404FMQB
National Semiconductor
INVERTER, TTL/H/L SERIES
5405/BCA
5405/BCA
Rochester Electronics
5405 - GATE - DUAL MARKED (M3851
5405FM
5405FM
National Semiconductor
HEX INVERTER
5409/BCA
5409/BCA
Rochester Electronics
DUAL MARKED (M38510/01602BCA)
5409FMQB
5409FMQB
National Semiconductor
AND GATE, TTL/H/L SERIES
5400/BCA
5400/BCA
Rochester Electronics
5400 - 2 Input, Quad NAND Gate
5402DMQB Compare Parts
  • 5402DMQB vs 5409/BCA
  • 5402DMQB vs 5405FM
  • 5402DMQB vs 5405/BCA
  • 5402DMQB vs 5404FMQB
  • 5402DMQB vs 5404DM
  • 5402DMQB vs 5403/BCBJC
  • 5402DMQB vs 5403/BCA
  • 5402DMQB vs 5402DM
  • 5402DMQB vs 5401FM
  • 5402DMQB vs 5401/BDA
  • 5402DMQB vs 5408/BDA
  • 5402DMQB vs 5408/BCA
  • 5402DMQB vs 5407/BCA
  • 5402DMQB vs 5403LM
  • 5402DMQB vs 5401/BCA
  • 5402DMQB vs 5400/BDA
  • 5402DMQB vs 5400/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.