54160FM
54160FM
Active
Description:  IC BCD COUNTER 4-BIT 16CFP
Manufacturer:  National Semiconductor
Datasheet:   54160FM Datasheet
History Price: $12.58000
In Stock: 5600
54160FM Specification
Specification
Part No
54160FM
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
BCD Counter, Decade
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
25 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFP
54160FM PDF Datasheet
54160FM Related Parts
54160DM
54160DM
National Semiconductor
IC BCD COUNTER 4-BIT 16CDIP
54163DM
54163DM
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
54167FM
54167FM
National Semiconductor
IC DECADE COUNTER 4-BIT 16CFP
54177J/B
54177J/B
Rochester Electronics
54177J/B
54190DM
54190DM
National Semiconductor
IC BCD COUNTER 4-BIT 16CDIP
54191DMQB
54191DMQB
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
54191J/B
54191J/B
Rochester Electronics
DECADE COUNTER
54193/BEA
54193/BEA
Rochester Electronics
DUAL MARKED (M38510/01309BEA)
54193/BFA
54193/BFA
Rochester Electronics
DUAL MARKED (M38510/01309BFA)
54196DM
54196DM
National Semiconductor
IC DECADE COUNTER 4BIT 14CERDIP
54196DM/B
54196DM/B
Rochester Electronics
54196DM/B
54196FM
54196FM
Rochester Electronics
54196FM
54160FM Compare Parts
  • 54160FM vs 54197DM
  • 54160FM vs 54196FM
  • 54160FM vs 54196DM/B
  • 54160FM vs 54196DM
  • 54160FM vs 54193/BFA
  • 54160FM vs 54193/BEA
  • 54160FM vs 54191J/B
  • 54160FM vs 54191DMQB
  • 54160FM vs 54190DM
  • 54160FM vs 54177J/B
  • 54160FM vs 54167FM
  • 54160FM vs 54163DM
  • 54160FM vs 54160DM
  • 54160FM vs 54161DM/B
  • 54160FM vs 54161ADM
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad