5482W/R LF
5482W/R LF
Active
Description:  5482W/R LF
Manufacturer:  Rochester Electronics
Datasheet:   5482W/R LF Datasheet
History Price: $55.07000
In Stock: 14660
5482W/R LF Specification
Specification
Part No
5482W/R LF
Category
Logic - Specialty Logic
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Supply Voltage
-
Number of Bits
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5482W/R LF Related Parts
5480FM
5480FM
National Semiconductor
MULTIPLIER, TTL
5480FM
5480FM
Rochester Electronics
5480 - MULTIPLIER, TTL, CDFP14
5483ADM
5483ADM
National Semiconductor
ADDER/SUBTRACTOR, TTL
5483ADMQB
5483ADMQB
National Semiconductor
ADDER/SUBTRACTOR
5482J
5482J
Rochester Electronics
2-BIT BINARY FULL ADDERS
5482J/B
5482J/B
Rochester Electronics
2-BIT BINARY FULL ADDERS
5482W/R
5482W/R
Rochester Electronics
2-BIT BINARY FULL ADDERS
5482W/R LF Compare Parts
  • 5482W/R LF vs 5483ADM
  • 5482W/R LF vs 5480FM
  • 5482W/R LF vs 5480FM
  • 5482W/R LF vs 5482W/R
  • 5482W/R LF vs 5482J/B
  • 5482W/R LF vs 5482J
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4