54ABT245/BRA
54ABT245/BRA
Active
Description:  DUAL MARKED (5962-9214801QRA)
Manufacturer:  Rochester Electronics
History Price: $70.87000
In Stock: 33040
54ABT245/BRA Specification
Specification
Part No
54ABT245/BRA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
32mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
54ABT245/BRA Related Parts
54ABT244J-QMLV
54ABT244J-QMLV
National Semiconductor
IC BUFF NON-INVERT 5.5V 20CERDIP
54ABT244W-QMLV
54ABT244W-QMLV
National Semiconductor
IC BUFFER NON-INVERT 5.5V 20CFP
54ABT245/B2A
54ABT245/B2A
Rochester Electronics
DUAL MARKED (5962-9214801Q2A)
54AC240/SSA-R
54AC240/SSA-R
Rochester Electronics
54AC240/SSA-R - DUAL MARKED (M38
54AC245DM
54AC245DM
National Semiconductor
IC TXRX NON-INVERT 6V 20CERDIP
54ACT241J-QMLV
54ACT241J-QMLV
National Semiconductor
IC BUFF NON-INVERT 5.5V 20CERDIP
54ACT241W-QMLV
54ACT241W-QMLV
National Semiconductor
IC BUFFER NON-INVERT 5.5V 20CFP
54ACT244/B2A
54ACT244/B2A
Rochester Electronics
54ACT244/B2A - DUAL MARKED (5962
54ACT244DM
54ACT244DM
National Semiconductor
IC BUFF NON-INVERT 5.5V 20CERDIP
54ACT244LM
54ACT244LM
National Semiconductor
IC BUFFER NON-INVERT 5.5V 20LCCC
54ACTQ16244W-QV
54ACTQ16244W-QV
National Semiconductor
IC BUFFER NON-INVERT 5.5V 48CFP
54ACTQ16245W-QV
54ACTQ16245W-QV
National Semiconductor
IC TXRX NON-INVERT 5.5V 48CFP
54ABT245/BRA Compare Parts
  • 54ABT245/BRA vs 54ALS240AW/883
  • 54ABT245/BRA vs 54ACTQ827FMQB
  • 54ABT245/BRA vs 54ACTQ541W-QMLV
  • 54ABT245/BRA vs 54ACTQ541E-QMLV
  • 54ABT245/BRA vs 54ACTQ245WRQMLV
  • 54ABT245/BRA vs 54ACTQ245LMQB-R
  • 54ABT245/BRA vs 54ACTQ245JRQMLV
  • 54ABT245/BRA vs 54ACTQ245FMQB-R
  • 54ABT245/BRA vs 54ACTQ245ERQMLV
  • 54ABT245/BRA vs 54ACTQ245DM/B
  • 54ABT245/BRA vs 54ACTQ245/B2A
  • 54ABT245/BRA vs 54ACTQ244JRQMLV
  • 54ABT245/BRA vs 54ACTQ244ERQMLV
  • 54ABT245/BRA vs 54ACTQ16245W-QV
  • 54ABT245/BRA vs 54ACTQ16244W-QV
  • 54ABT245/BRA vs 54ACT244LM
  • 54ABT245/BRA vs 54ACT244DM
  • 54ABT245/BRA vs 54ACT244/B2A
  • 54ABT245/BRA vs 54ACT241W-QMLV
  • 54ABT245/BRA vs 54ACT241J-QMLV
  • 54ABT245/BRA vs 54AC245DM
  • 54ABT245/BRA vs 54AC240/SSA-R
  • 54ABT245/BRA vs 54ABT245/B2A
  • 54ABT245/BRA vs 54ABT244W-QMLV
  • 54ABT245/BRA vs 54ABT244J-QMLV
  • 54ABT245/BRA vs 54ALS245AW/883
  • 54ABT245/BRA vs 54ACT11245JT/B
  • 54ABT245/BRA vs 54AC245/BSA
  • 54ABT245/BRA vs 54AC244/SSA-R
  • 54ABT245/BRA vs 54AC244/BRA
  • 54ABT245/BRA vs 54ABT543/QLA
  • 54ABT245/BRA vs 54ABT541E-GML
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price