54H10J/C
54H10J/C
Active
Description:  54H10J/C
Manufacturer:  Rochester Electronics
Datasheet:   54H10J/C Datasheet
History Price: $79.62000
In Stock: 20000
54H10J/C Specification
Specification
Part No
54H10J/C
Category
Specialized ICs
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
54H10J/C Related Parts
54H108J/C
54H108J/C
Rochester Electronics
54H108J/C
54H20DM/B
54H20DM/B
Rochester Electronics
54H20DM/B
54H21W/C
54H21W/C
Rochester Electronics
54H21W/C
54H30J/C
54H30J/C
Rochester Electronics
54H30J/C
54H30W/C
54H30W/C
Rochester Electronics
54H30W/C
54H52J/C
54H52J/C
Rochester Electronics
54H52J/C
54HC4060E
54HC4060E
Rochester Electronics
54HC4060E
54H54W/C
54H54W/C
Rochester Electronics
54H54W/C
54H73J/C
54H73J/C
Rochester Electronics
54H73J/C
54H74J/C
54H74J/C
Rochester Electronics
54H74J/C
54H10J/C Description
The Rochester Electronics 54H10J/C is a high-performance, military-grade operational amplifier (op-amp) designed for a variety of applications, particularly in the fields of aerospace, defense, and industrial electronics. This device is known for its reliability, precision, and ability to operate in harsh environments, making it suitable for critical applications where performance and durability are paramount.

## Key Specifications:

1. Type: Operational Amplifier
2. Technology: Bipolar
3. Supply Voltage (V+ to V-): ±15V (maximum)
4. Input Voltage Range: ±12V
5. Input Offset Voltage:
- Maximum: 5 mV
- Typical: 1 mV
6. Input Bias Current:
- Maximum: 100 nA
- Typical: 50 nA
7. Common-Mode Rejection Ratio (CMRR):
- Minimum: 90 dB
- Typical: 100 dB
8. Power Supply Rejection Ratio (PSRR):
- Minimum: 90 dB
- Typical: 100 dB
9. Gain-Bandwidth Product: 1 MHz
10. Slew Rate: 0.5 V/µs
11. Output Voltage Swing:
- Minimum: ±12V (with a load of 2 kΩ)
12. Output Current:
- Maximum: 20 mA
13. Operating Temperature Range: -55°C to +125°C
14. Package Type: Dual In-line Package (DIP) or Metal Can (depending on the variant)

## Features:

- High Precision: The 54H10J/C offers low input offset voltage and low input bias current, ensuring accurate signal amplification and minimal distortion.
- Wide Supply Voltage Range: The device can operate with a wide supply voltage range, making it versatile for various applications.
- Robust Performance: With a high CMRR and PSRR, the op-amp is capable of maintaining performance in the presence of noise and fluctuations in supply voltage.
- Temperature Stability: The operational amplifier is designed to function reliably over a wide temperature range, making it suitable for military and aerospace applications where environmental conditions can be extreme.
- Low Power Consumption: The device is optimized for low power consumption, which is essential for battery-operated and portable applications.

## Applications:

- Military and Aerospace: The 54H10J/C is commonly used in military and aerospace applications due to its reliability and ability to operate in harsh environments.
- Signal Conditioning: It is ideal for signal conditioning applications, where precise amplification of weak signals is required.
- Data Acquisition Systems: The op-amp can be used in data acquisition systems to amplify sensor signals before they are processed.
- Instrumentation: It is suitable for use in various instrumentation applications, including medical devices and industrial measurement systems.
- Feedback and Control Systems: The operational amplifier can be employed in feedback and control systems to ensure accurate and stable performance.

## Conclusion:

The Rochester Electronics 54H10J/C operational amplifier is a high-quality, military-grade device that meets the rigorous demands of various applications in aerospace, defense, and industrial electronics. Its combination of precision, reliability, and robust performance makes it an excellent choice for engineers and designers looking to implement high-performance amplification in their systems. Whether in signal conditioning, data acquisition, or instrumentation, the 54H10J/C stands out as a reliable component in the operational amplifier market.
54H10J/C Compare Parts
  • 54H10J/C vs 54H52J/C
  • 54H10J/C vs 54H30W/C
  • 54H10J/C vs 54H30J/C
  • 54H10J/C vs 54H21W/C
  • 54H10J/C vs 54H20DM/B
  • 54H10J/C vs 54H108J/C
  • 54H10J/C vs 54H74J/C
  • 54H10J/C vs 54H73J/C
  • 54H10J/C vs 54H54W/C
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.