54LS169FM
54LS169FM
Active
Description:  IC BINARY COUNTER 4-BIT 16CFP
Manufacturer:  National Semiconductor
Datasheet:   54LS169FM Datasheet
History Price: $2.25000
In Stock: 20000
54LS169FM Specification
Specification
Part No
54LS169FM
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
4
Reset
Synchronous
Timing
Synchronous
Count Rate
20 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFP
54LS169FM PDF Datasheet
54LS169FM Related Parts
54L193W/C
54L193W/C
Rochester Electronics
4 BIT BINARY UP/DOWN COUNTER
54LS160AFM
54LS160AFM
National Semiconductor
DECADE COUNTER, LS SERIES, SYNCH
54LS160AFMQB
54LS160AFMQB
National Semiconductor
IC BCD COUNTER 4BIT 16CFLATPACK
54LS160ALM
54LS160ALM
National Semiconductor
DECADE COUNTER, LS SERIES, SYNCH
54LS162A/BEA
54LS162A/BEA
Rochester Electronics
DUAL MARKED (M38510/31511BEA)
54LS163ADMQB
54LS163ADMQB
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
54LS163AFM
54LS163AFM
National Semiconductor
BINARY COUNTER, LS SERIES, SYNCH
54LS163AFMQB
54LS163AFMQB
National Semiconductor
IC BINARY COUNTER 4BIT 16CFLTPK
54LS163ALM
54LS163ALM
National Semiconductor
BINARY COUNTER, LS SERIES, SYNCH
54LS163ALMQB
54LS163ALMQB
National Semiconductor
IC BINARY COUNTER 4-BIT 20LCCC
54LS163FM
54LS163FM
National Semiconductor
BINARY COUNTER, LS SERIES TTL
54LS169DM
54LS169DM
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
54LS169FM Compare Parts
  • 54LS169FM vs 54LS293J/B
  • 54LS169FM vs 54LS193FMQB
  • 54LS169FM vs 54LS193DMQB
  • 54LS169FM vs 54LS193DM
  • 54LS169FM vs 54LS192/BFA
  • 54LS169FM vs 54LS192/BEA
  • 54LS169FM vs 54LS169LMQB
  • 54LS169FM vs 54LS169DM
  • 54LS169FM vs 54LS163FM
  • 54LS169FM vs 54LS163ALMQB
  • 54LS169FM vs 54LS163ALM
  • 54LS169FM vs 54LS163AFMQB
  • 54LS169FM vs 54LS163AFM
  • 54LS169FM vs 54LS163ADMQB
  • 54LS169FM vs 54LS162A/BEA
  • 54LS169FM vs 54LS160ALM
  • 54LS169FM vs 54LS160AFMQB
  • 54LS169FM vs 54LS160AFM
  • 54LS169FM vs 54L193W/C
  • 54LS169FM vs 54LS92/BDA
  • 54LS169FM vs 54LS293/BCA
  • 54LS169FM vs 54LS290/BDA
  • 54LS169FM vs 54LS290/BCA
  • 54LS169FM vs 54LS196W/B
  • 54LS169FM vs 54LS193FM
  • 54LS169FM vs 54LS190J
  • 54LS169FM vs 54LS190/BEA
  • 54LS169FM vs 54LS161LM
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description