9519AJC
9519AJC
Active
Description:  9519AJC
Manufacturer:  Rochester Electronics
Datasheet:   9519AJC Datasheet
History Price: $22.96000
In Stock: 18800
9519AJC Specification
Specification
Part No
9519AJC
Category
Specialized ICs
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
9519AJC Related Parts
9511A-1DC
9511A-1DC
Rochester Electronics
9511A-1DC
95105DC
95105DC
National Semiconductor
95105DC
9511A-1DM
9511A-1DM
Rochester Electronics
9511A-1DM
9519A-1JC
9519A-1JC
Rochester Electronics
9519A-1JC
9519A-1PC
9519A-1PC
Rochester Electronics
9519A - CONTROLLER
9519ADM/B
9519ADM/B
Rochester Electronics
9519ADM/B
9519APC
9519APC
Rochester Electronics
9519APC
951FM
951FM
Rochester Electronics
951FM
951G/C
951G/C
Rochester Electronics
951G/C
9519AJC Compare Parts
  • 9519AJC vs 951G/C
  • 9519AJC vs 951FM
  • 9519AJC vs 9519APC
  • 9519AJC vs 9519ADM/B
  • 9519AJC vs 9519A-1PC
  • 9519AJC vs 9519A-1JC
  • 9519AJC vs 9511A-1DM
  • 9519AJC vs 95105DC
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase