CA3260E
CA3260E
Active
Description:  IC CMOS 2 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3260E Datasheet
History Price: Active
In Stock: 16000
CA3260E Specification
Specification
Part No
CA3260E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
-
Slew Rate
10V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
6 mV
Current - Supply
9mA (x2 Channels)
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CA3260E Related Parts
CA30003
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3260E Compare Parts
  • CA3260E vs CA3493T
  • CA3260E vs CA3493E
  • CA3260E vs CA3440T
  • CA3260E vs CA3440M
  • CA3260E vs CA3440E
  • CA3260E vs CA3420EZ
  • CA3260E vs CA3420E
  • CA3260E vs CA3420E
  • CA3260E vs CA3410E
  • CA3260E vs CA3280E
  • CA3260E vs CA3260EZ
  • CA3260E vs CA3260AEZ
  • CA3260E vs CA3260AE
  • CA3260E vs CA3260AE
  • CA3260E vs CA3260AE
  • CA3260E vs CA3240EZ
  • CA3260E vs CA3240E
  • CA3260E vs CA3240E
  • CA3260E vs CA3240AEZ
  • CA3260E vs CA3240AEZ
  • CA3260E vs CA3240AE
  • CA3260E vs CA3240AE
  • CA3260E vs CA3177E
  • CA3260E vs CA3160T
  • CA3260E vs CA3160AE
  • CA3260E vs CA3140T
  • CA3260E vs CA3140MZ96S2705
  • CA3260E vs CA3140MZ96
  • CA3260E vs CA3140MZ
  • CA3260E vs CA3140M96
  • CA3260E vs CA3140M96
  • CA3260E vs CA3140M
  • CA3260E vs CA3140M
  • CA3260E vs CA3140EZ
  • CA3260E vs CA3140E
  • CA3260E vs CA3140AT/B
  • CA3260E vs CA3140AT
  • CA3260E vs CA3140AMZ96
  • CA3260E vs CA3140AMZ
  • CA3260E vs CA3140AM96
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.