☰
CA3310D
CA3310D
Active
Description:  6-BIT, 15 MSPS, FLASH ADC
Manufacturer:  Harris Corporation
Datasheet:   CA3310D Datasheet
History Price: $6.15000
In Stock: 39040
CA3310D Specification
Specification
Part No
CA3310D
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
80k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
-
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
-
Reference Type
External
Voltage - Supply, Analog
3V ~ 6V
Voltage - Supply, Digital
3V ~ 6V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-SBDIP
Mounting Type
Through Hole
CA3310D PDF Datasheet
CA3310D Related Parts
CA3304AE
CA3304AE
Harris Corporation
4-BIT 25 MSPS FLASH ADC
CA3306CJ3
CA3306CJ3
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
CA3306CM
CA3306CM
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
CA3306CM96
CA3306CM96
Harris Corporation
IC ADC 6BIT FLASH 20SOIC
CA3306D
CA3306D
Rochester Electronics
ADC, FLASH METHOD, 6 BIT, 1 FUNC
CA3306M
CA3306M
Intersil
ADC, FLASH METHOD, 6-BIT
CA3306M96
CA3306M96
Intersil
ADC, FLASH METHOD, 6-BIT
CA3310AD
CA3310AD
Rochester Electronics
ADC, SUCCESSIVE APPROXIMATION, 1
CA3310AE
CA3310AE
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
CA3310AM
CA3310AM
Rochester Electronics
ADC, SUCCESSIVE APPROXIMATION, 1
CA3310E
CA3310E
Intersil
IC ADC 10BIT 24DIP
CA3310E
CA3310E
Harris Corporation
IC ADC 10BIT 24DIP
CA3310D Compare Parts
  • CA3310D vs CA3310E
  • CA3310D vs CA3310E
  • CA3310D vs CA3310AM
  • CA3310D vs CA3310AE
  • CA3310D vs CA3310AD
  • CA3310D vs CA3306M96
  • CA3310D vs CA3306M
  • CA3310D vs CA3306D
  • CA3310D vs CA3306CM96
  • CA3310D vs CA3306CM
  • CA3310D vs CA3306CJ3
  • CA3310D vs CA3304AE
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you