☰
CLC522A/BCA
CLC522A/BCA
Active
Description:  IC OPAMP GP 1 CIRCUIT 14CDIP
Manufacturer:  Rochester Electronics
Datasheet:   CLC522A/BCA Datasheet
History Price: $115.48000
In Stock: 23440
CLC522A/BCA Specification
Specification
Part No
CLC522A/BCA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2000V/μs
Gain Bandwidth Product
165 MHz
-3db Bandwidth
165 MHz
Current - Input Bias
15 μA
Voltage - Input Offset
25 mV
Current - Supply
46mA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
14 V
Voltage - Supply Span (Max)
14 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-CDIP
Supplier Device Package
14-CDIP
CLC522A/BCA Related Parts
CLC1001ISO8
CLC1001ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8MTR
CLC1001ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8X
CLC1001ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001IST6MTR
CLC1001IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1001IST6X
CLC1001IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002ISO8
CLC1002ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8MTR
CLC1002ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8X
CLC1002ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002IST6
CLC1002IST6
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6MTR
CLC1002IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6X
CLC1002IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1003ISO8MTR
CLC1003ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC522A/BCA Compare Parts
  • CLC522A/BCA vs CLC5801IMX
  • CLC522A/BCA vs CLC5801IM
  • CLC522A/BCA vs CLC5665IN
  • CLC522A/BCA vs CLC5665IMX
  • CLC522A/BCA vs CLC5665IM
  • CLC522A/BCA vs CLC5654IN
  • CLC522A/BCA vs CLC5644IMX
  • CLC522A/BCA vs CLC5644IM
  • CLC522A/BCA vs CLC5633IN
  • CLC522A/BCA vs CLC5632IM
  • CLC522A/BCA vs CLC56321MX
  • CLC522A/BCA vs CLC5612IMX
  • CLC522A/BCA vs CLC5612IM
  • CLC522A/BCA vs CLC5526MSAX/NOPB
  • CLC522A/BCA vs CLC5526MSA/NOPB
  • CLC522A/BCA vs CLC5523IN
  • CLC522A/BCA vs CLC5506IMX
  • CLC522A/BCA vs CLC5506IM
  • CLC522A/BCA vs CLC5506IM
  • CLC522A/BCA vs CLC522AJE
  • CLC522A/BCA vs CLC522A/B2A
  • CLC522A/BCA vs CLC520AJP
  • CLC522A/BCA vs CLC520AJ-QML
  • CLC522A/BCA vs CLC505AJP
  • CLC522A/BCA vs CLC505AJE
  • CLC522A/BCA vs CLC505AJ/B
  • CLC522A/BCA vs CLC502AE-QML
  • CLC522A/BCA vs CLC502A/BPA
  • CLC522A/BCA vs CLC501AJE-TR13
  • CLC522A/BCA vs CLC501AJ-MIL
  • CLC522A/BCA vs CLC4601ISO14X
  • CLC522A/BCA vs CLC4601ISO14MTR
  • CLC522A/BCA vs CLC452AJP
  • CLC522A/BCA vs CLC452AJE-TR13
  • CLC522A/BCA vs CLC450AJE
  • CLC522A/BCA vs CLC449AJE
  • CLC522A/BCA vs CLC449A/BPA
  • CLC522A/BCA vs CLC446AJP
  • CLC522A/BCA vs CLC446AJE-TR13
  • CLC522A/BCA vs CLC446AJE
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)