Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Rochester Electronics EN80C186EB-20
EN80C186EB-20
Active
Embedded - Microprocessors
Description:
IC MPU I186 20MHZ 84PLCC
Manufacturer:
Rochester Electronics
Datasheet:
EN80C186EB-20 Datasheet
History Price: Active
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EN80C186EB-20 Specification
Specification
Part No
EN80C186EB-20
Category
Embedded - Microprocessors
Manufacturer
Rochester Electronics
Series
i186
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C186
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
20MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
84-LCC (J-Lead)
EN80C186EB-20 PDF Datasheet
EN80C186EB-20 Datasheet
Click and Download: EN80C186EB-20 Datasheet
EN80C186EB-20 Related Parts
EN80C186XL-12
Rochester Electronics
IC MPU I186 12MHZ 68PLCC
EN80C186XL-20
Rochester Electronics
IC MPU I186 20MHZ 68PLCC
EN80C188EB-20
Rochester Electronics
IC MPU I186 20MHZ 84PLCC
EN80C188XL-12
Rochester Electronics
IC MPU I186 12MHZ 68PLCC
EN80C188XL-20
Rochester Electronics
IC MPU I186 20MHZ 68PLCC
EN80C186EA20
Intel
80C186 - 16-BIT MICROPROCESSOR
EN80C186EB-20 Compare Parts
EN80C186EB-20 vs EN80C188XL-12
EN80C186EB-20 vs EN80C188EB-20
EN80C186EB-20 vs EN80C186XL-20
EN80C186EB-20 vs EN80C186XL-12
EN80C186EB-20 vs EN80C186EA20
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping