IBM25PPC750FX-GB1032V
IBM25PPC750FX-GB1032V
Obsolete
Description:  IC MPU 733MHZ 292CBGA
Manufacturer:  Rochester Electronics
History Price: Obsolete
In Stock: 29200
IBM25PPC750FX-GB1032V Specification
Specification
Part No
IBM25PPC750FX-GB1032V
Category
Embedded - Microprocessors
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC 750FX
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
733MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
2.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
292-BCBGA Exposed Pad
IBM25PPC750FX-GB1032V PDF Datasheet
IBM25PPC750FX-GB1032V Datasheet
IBM25PPC750FX-GB1032V Related Parts
IBM25PPC750FX-GR2533V
IBM25PPC750FX-GR2533V
Rochester Electronics
IBM25PPC750FX - IBM25PPC750 - PO
IBM25PPC750GLECR2H33V-G
IBM25PPC750GLECR2H33V-G
Rochester Electronics
IBM25PPC750GL - IBM25PPC750 - PO
IBM25PPC750GXECB5H42V
IBM25PPC750GXECB5H42V
Rochester Electronics
IBM25PPC750GX - IBM25PPC750 - PO
IBMPPC750CLGEQ4023-G
IBMPPC750CLGEQ4023-G
Rochester Electronics
IBMPPC750CL - IBM25PPC750 - POWE
IBM25PPC750CXEJR7012T
IBM25PPC750CXEJR7012T
IBM
IBM25PPC750 - POWERPC 750CX RISC
IBMPPC750L-GB400A2
IBMPPC750L-GB400A2
IBM
IBM25PPC750 - POWERPC 750 RISC M
IBMPPC750L-GB433A2
IBMPPC750L-GB433A2
IBM
IC MPU 433MHZ 360CBGA
IBMPPC750L-GB450A2
IBMPPC750L-GB450A2
IBM
POWERPC 750 RISC MICROPROCESSOR
IBM25PPC750FL-GB0123T
IBM25PPC750FL-GB0123T
IBM
IBM25PPC750 - POWERPC 750FL RISC
IBM25PPC750FL-GB0123V
IBM25PPC750FL-GB0123V
IBM
IBM25PPC750 - POWERPC 750FL RISC
IBM25PPC750FL-GB0223T
IBM25PPC750FL-GB0223T
IBM
IBM25PPC750 - POWERPC 750FL RISC
IBM25PPC750FL-GR0124T
IBM25PPC750FL-GR0124T
IBM
IC MPU 600MHZ 292CBGA
IBM25PPC750FX-GB1032V Description

## Introduction to the IBM25PPC750FX-GB1032V

The IBM25PPC750FX-GB1032V is a high-performance PowerPC microprocessor, designed for embedded systems and applications requiring advanced computing capabilities, high efficiency, and robust performance. This processor is part of IBM%27s 750 family, which is well-known for its balance between performance and power consumption, making it suitable for a variety of demanding applications.

## Key Specifications

Below are the detailed specifications of the IBM25PPC750FX-GB1032V:

1. Architecture:
- Core Architecture: PowerPC (PPC)
- Microarchitecture: 750FX
- Data Width: 32-bit

2. Performance:
- Clock Speed: Up to 1 GHz
- Core Voltage: Typically operates at 1.2V (can vary based on application requirements)
- Processing Capability: Capable of executing multiple instructions per cycle due to its superscalar architecture.

3. Cache Memory:
- L1 Cache: 32 KB instruction cache and 32 KB data cache
- L2 Cache: Up to 1 MB of external L2 cache, which can significantly improve performance by reducing latency for data access.

4. Memory Support:
- Memory Type: Supports SDRAM and DDR SDRAM
- Maximum Memory Size: Typically supports configurations up to 1 GB, depending on system design.
- Address Bus Width: Supports a 32-bit address bus, allowing addressing of up to 4 GB of memory space.

5. Input/Output Interfaces:
- Bus Interface: Supports various bus protocols including PCI, which allows connection to peripherals and other system components.
- Serial Interfaces: Can include UART, I2C, and SPI for communication with other devices.

6. Power Consumption:
- Typical Power Consumption: Around 5W, but can vary based on workload and operating conditions.
- Power Management Features: Includes various modes to reduce power consumption during idle states and adjust performance dynamically based on workload.

7. Thermal Characteristics:
- Operating Temperature Range: Typically from -40°C to +85°C for industrial applications.
- Thermal Design Power (TDP): Designed for efficient thermal management in embedded systems.

8. Packaging:
- Package Type: Available in a variety of packages, including PBGA (Plastic Ball Grid Array) and others.
- Pin Count: Generally 256 pins, enabling a wide range of connectivity options.

9. Development Support:
- Development Tools: Supported by various development environments and tools, including compilers, debuggers, and emulators designed specifically for PowerPC architectures.

## Applications

The IBM25PPC750FX-GB1032V is particularly suited for:

- Embedded Systems: Ideal for telecommunications, automotive control systems, and industrial automation.
- Networking Equipment: Used in routers, switches, and other network devices requiring high throughput and low latency.
- Consumer Electronics: Found in devices such as set-top boxes and multimedia players.
- Military and Aerospace: Its ruggedized design allows deployment in harsh environments.

## Advantages

1. High Performance: With clock speeds reaching up to 1 GHz and a strong cache structure, the IBM25PPC750FX-GB1032V offers excellent computational capabilities for complex tasks.

2. Low Power Consumption: The processor is designed to maintain high performance while keeping power usage low, making it suitable for battery-operated devices.

3. Robustness: The wide temperature range and rugged design ensure reliable operation in various environmental conditions, crucial for industrial and military applications.

4. Flexibility: The support for multiple interfaces and memory types allows for versatile integration into different system architectures.

## Conclusion

The IBM25PPC750FX-GB1032V is a powerful and efficient microprocessor that meets the demands of modern embedded applications. Its combination of high performance, low power consumption, and extensive features positions it as an excellent choice for engineers looking to develop sophisticated systems across various industries. For more detailed integration guidelines or specific application examples, refer to IBM%27s technical documentation or engage with their support resources.
IBM25PPC750FX-GB1032V Compare Parts
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECB5H42V
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GLECR2H33V-G
  • IBM25PPC750FX-GB1032V vs IBM25PPC750FX-GR2533V
  • IBM25PPC750FX-GB1032V vs IBMPPC750L-GB450A2
  • IBM25PPC750FX-GB1032V vs IBMPPC750L-GB433A2
  • IBM25PPC750FX-GB1032V vs IBMPPC750L-GB400A2
  • IBM25PPC750FX-GB1032V vs IBM25PPC750CXEJR7012T
  • IBM25PPC750FX-GB1032V vs IBMPPC750GXECR6592T
  • IBM25PPC750FX-GB1032V vs IBMPPC750GXECR5H92T
  • IBM25PPC750FX-GB1032V vs IBMPPC750GXECR5592T
  • IBM25PPC750FX-GB1032V vs IBMPPC750GXECR5092Z
  • IBM25PPC750FX-GB1032V vs IBMPPC750GXECR5092T
  • IBM25PPC750FX-GB1032V vs IBMPPC750GXECB5H83T
  • IBM25PPC750FX-GB1032V vs IBMPPC750GXECB5H82B
  • IBM25PPC750FX-GB1032V vs IBMPPC750GLECB5H49T
  • IBM25PPC750FX-GB1032V vs IBMPPC750FX-GR2523T
  • IBM25PPC750FX-GB1032V vs IBMPPC750FX-GR1023T
  • IBM25PPC750FX-GB1032V vs IBMPPC750FX-GR0123T
  • IBM25PPC750FX-GB1032V vs IBMPPC750FX-GB25-3T
  • IBM25PPC750FX-GB1032V vs IBMPPC750FX-GB1023T
  • IBM25PPC750FX-GB1032V vs IBMPPC750FX-GB0122H
  • IBM25PPC750FX-GB1032V vs IBMPPC750CLGEQ7323
  • IBM25PPC750FX-GB1032V vs IBMPPC750CLGEQ6024
  • IBM25PPC750FX-GB1032V vs IBMPPC750CLGEQ4024
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECR6H92T
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECR6H42V
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECR6H42T
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECR6582V
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECR5H82V
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECR5H42T
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECR5522V
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECR5522T
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECB6H42V
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECB6H42T
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECB6543T
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECB5H82T
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECB5H42V
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GXECB5H42T
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GLECR5HB3V
  • IBM25PPC750FX-GB1032V vs IBM25PPC750GLECR5HB3T
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…