LM1458N
LM1458N
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   LM1458N Datasheet
History Price: $0.38000
In Stock: 42000
LM1458N Specification
Specification
Part No
LM1458N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
1 mV
Current - Supply
3mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LM1458N PDF Datasheet
LM1458N Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM1458N Description
The Texas Instruments LM1458N is a dual operational amplifier (op-amp) that is widely used in various electronic applications due to its versatility, reliability, and performance characteristics. This op-amp is designed for general-purpose applications, making it suitable for a range of tasks, including signal amplification, filtering, and signal conditioning. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The LM1458N is a dual op-amp, meaning it contains two independent, high-gain, frequency-compensated operational amplifiers in a single package. It is designed to operate with a wide range of supply voltages and is capable of providing high output current, making it suitable for driving loads directly. The device is particularly noted for its low noise and low distortion characteristics, which are essential for high-fidelity audio applications.

## Key Specifications

1. Device Type: Dual Operational Amplifier
2. Supply Voltage Range:
- Single Supply: 3V to 32V
- Dual Supply: ±1.5V to ±16V
3. Input Voltage Range: Common-mode input voltage range typically from -0.3V to V+ - 1.5V
4. Output Voltage Swing: Typically within 1.5V of the supply rails (for a load of 2 kΩ)
5. Gain Bandwidth Product: Typically 1 MHz
6. Input Offset Voltage: Typically 2 mV
7. Input Bias Current: Typically 100 nA
8. Output Current: Typically 20 mA
9. Power Consumption: Low power consumption, typically 1.2 mA per amplifier
10. Package Type: Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit)

## Features

- Dual Configuration: The LM1458N contains two independent op-amps, allowing for multiple signal processing tasks within a single package, which saves space and reduces component count.
- Wide Supply Voltage Range: The ability to operate with a wide range of supply voltages makes it versatile for various applications, from battery-powered devices to industrial equipment.
- High Gain: The op-amp provides high open-loop gain, which is essential for applications requiring significant amplification of weak signals.
- Low Noise: The low noise characteristics of the LM1458N make it suitable for audio and precision measurement applications where signal integrity is critical.
- Short-Circuit Protection: The device includes internal short-circuit protection, enhancing reliability and preventing damage under fault conditions.
- Temperature Range: The LM1458N is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial applications.

## Applications

The Texas Instruments LM1458N is suitable for a wide range of applications, including:

- Audio Amplification: Used in audio equipment for signal amplification, equalization, and filtering to enhance sound quality.
- Signal Conditioning: Employed in sensor signal conditioning circuits to amplify and filter signals from various sensors.
- Active Filters: Utilized in active filter designs, including low-pass, high-pass, and band-pass filters for signal processing.
- Instrumentation: Used in instrumentation applications for precise signal amplification and processing in measurement systems.
- Voltage Followers: Implemented as voltage followers (buffers) to provide high input impedance and low output impedance, isolating different stages of a circuit.

## Conclusion

The Texas Instruments LM1458N is a versatile and reliable dual operational amplifier that meets the demands of various electronic applications. With its wide supply voltage range, low noise characteristics, and dual configuration, it is an excellent choice for engineers and designers looking to enhance their circuit designs. Whether in audio applications, signal conditioning, or instrumentation, the LM1458N provides the performance and flexibility necessary for modern electronic systems.
LM1458N Compare Parts
  • LM1458N vs LM158WDT
  • LM1458N vs LM158QT
  • LM1458N vs LM158N
  • LM1458N vs LM158J
  • LM1458N vs LM158H/NOPB
  • LM1458N vs LM158H
  • LM1458N vs LM158FKB
  • LM1458N vs LM158DT
  • LM1458N vs LM158AJGB
  • LM1458N vs LM158AJ
  • LM1458N vs LM158AH/NOPB
  • LM1458N vs LM158AH/883
  • LM1458N vs LM158AH
  • LM1458N vs LM1558H/NOPB
  • LM1458N vs LM1558H
  • LM1458N vs LM1536J/883
  • LM1458N vs LM1536H/883
  • LM1458N vs LM148J/PB
  • LM1458N vs LM148J
  • LM1458N vs LM146J/B
  • LM1458N vs LM1458N/NOPB
  • LM1458N vs LM1458MX/NOPB
  • LM1458N vs LM1458MX/NOPB
  • LM1458N vs LM1458MX
  • LM1458N vs LM1458MX
  • LM1458N vs LM1458MX
  • LM1458N vs LM1458M/NOPB
  • LM1458N vs LM1458M-TI
  • LM1458N vs LM1458M
  • LM1458N vs LM1458M
  • LM1458N vs LM1458M
  • LM1458N vs LM1458H/NOPB
  • LM1458N vs LM1458CN
  • LM1458N vs LM1458CMX
  • LM1458N vs LM1458CM
  • LM1458N vs LM143H/883
  • LM1458N vs LM13700N/NOPB
  • LM1458N vs LM13700N
  • LM1458N vs LM13700MX/NOPB
  • LM1458N vs LM13700MX
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.