MC2716M/BJA
MC2716M/BJA
Active
Description:  DUAL MARKED (7802201JA)
Manufacturer:  Rochester Electronics
Datasheet:   MC2716M/BJA Datasheet
History Price: $55.29000
In Stock: 14800
MC2716M/BJA Specification
Specification
Part No
MC2716M/BJA
Category
Memory
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC2716M/BJA Related Parts
MC27128A-20/BYA
MC27128A-20/BYA
Rochester Electronics
DUAL MARKED (8202503YA)
MC27128A-25/BYA
MC27128A-25/BYA
Rochester Electronics
DUAL MARKED (8202505YA)
MC27128A-30/BYA
MC27128A-30/BYA
Rochester Electronics
DUAL MARKED (8202504YA)
MC28F008-10
MC28F008-10
Rochester Electronics
FLASH, 1MX8, 100NS, CDIP40
MC28F008-10/B
MC28F008-10/B
Rochester Electronics
FLASH, 1MX8, 100NS, CDIP40
MC27256-17/BYA
MC27256-17/BYA
Rochester Electronics
DUAL MARKED (8411104YA)
MC27256-25/BYA
MC27256-25/BYA
Rochester Electronics
DUAL MARKED (8411102YA)
MC27256-35/BYA
MC27256-35/BYA
Rochester Electronics
DUAL MARKED (8411101YA)
MC27C64-20
MC27C64-20
Rochester Electronics
64K (8K X 8) EPROM
MC27C64-20/B
MC27C64-20/B
Rochester Electronics
64K (8K X 8) EPROM
MC2716M/BJA Compare Parts
  • MC2716M/BJA vs MC28F008-10
  • MC2716M/BJA vs MC27128A-30/BYA
  • MC2716M/BJA vs MC27128A-25/BYA
  • MC2716M/BJA vs MC27128A-20/BYA
  • MC2716M/BJA vs MC27C64-20/B
  • MC2716M/BJA vs MC27C64-20
  • MC2716M/BJA vs MC27256-35/BYA
  • MC2716M/BJA vs MC27256-25/BYA
  • MC2716M/BJA vs MC27256-17/BYA
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.