MPC603RVA8LC
MPC603RVA8LC
Active
Description:  IC MCU
Manufacturer:  Rochester Electronics
History Price: Active
In Stock: 24000
MPC603RVA8LC Specification
Specification
Part No
MPC603RVA8LC
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MPC603RVA8LC PDF Datasheet
MPC603RVA8LC Related Parts
MPC5121VY400
MPC5121VY400
Freescale Semiconductor
RISC MPU, 32-BIT, 400MHZ PBGA516
MPC5121VY400B
MPC5121VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5121YVY400B
MPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
Freescale Semiconductor
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123YVY400B
MPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5125YVN400
MPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC5125YVN400R
MPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC533CVR40
MPC533CVR40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC533CZP40
MPC533CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC534CZP40
MPC534CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC535CVR40
MPC535CVR40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC603RVA8LC Description
The Rochester Electronics MPC603RVA8LC is a high-performance microprocessor that belongs to the PowerPC family, specifically designed for embedded applications. This processor is known for its advanced architecture, which combines high processing power with efficient power consumption, making it suitable for a wide range of applications, including telecommunications, automotive systems, industrial control, and consumer electronics.

## Overview

The MPC603RVA8LC is based on the PowerPC architecture, which was developed by IBM, Motorola, and Apple. This architecture is known for its RISC (Reduced Instruction Set Computing) design, which allows for high-speed processing and efficient execution of instructions. The MPC603RVA8LC is particularly noted for its ability to handle complex computations and multitasking environments, making it a popular choice for embedded systems.

## Key Features

1. Architecture: The MPC603RVA8LC is built on the PowerPC RISC architecture, which provides a simplified instruction set that enhances performance and efficiency.

2. Clock Speed: The processor operates at a clock speed of 100 MHz, allowing it to perform a significant number of instructions per second, which is essential for demanding applications.

3. Data Bus Width: The MPC603RVA8LC features a 32-bit data bus, enabling it to handle a wide range of data types and sizes efficiently.

4. Address Bus Width: The processor has a 32-bit address bus, which allows it to access up to 4 GB of memory, providing ample space for complex applications and data storage.

5. Cache Memory: The MPC603RVA8LC includes a 32 KB Level 1 (L1) cache for both instruction and data, which significantly improves performance by reducing the time needed to access frequently used data.

6. Memory Management Unit (MMU): The integrated MMU supports virtual memory, allowing for more efficient memory usage and protection, which is crucial for multitasking environments.

7. Power Management: The processor is designed with power efficiency in mind, making it suitable for battery-operated devices and applications where power consumption is a critical factor.

8. Integrated Peripherals: The MPC603RVA8LC supports various integrated peripherals, including timers, interrupt controllers, and serial communication interfaces, which enhance its versatility in embedded applications.

## Electrical Specifications

Here are the key electrical specifications for the MPC603RVA8LC:

- Core Voltage: Typically operates at 3.3V
- I/O Voltage: Compatible with 3.3V and 5V logic levels
- Operating Temperature Range: -40°C to +85°C, making it suitable for industrial and automotive applications
- Package Type: Available in a 240-pin PQFP (Plastic Quad Flat Package), which provides a compact footprint for integration into various systems.

## Performance Metrics

- Instruction Throughput: The processor can execute multiple instructions per clock cycle due to its superscalar architecture, enhancing overall performance.
- Dhrystone MIPS: The MPC603RVA8LC typically achieves around 150 MIPS (Million Instructions Per Second) at 100 MHz, making it suitable for high-performance applications.

## Applications

The MPC603RVA8LC is widely used in various applications, including:

- Telecommunications: Its high processing power and efficiency make it ideal for networking equipment, routers, and switches.
- Automotive Systems: The processor is suitable for automotive control systems, including engine management and safety systems, due to its reliability and temperature tolerance.
- Industrial Control: The MPC603RVA8LC is used in industrial automation systems, robotics, and process control applications where real-time processing is essential.
- Consumer Electronics: It can be found in multimedia devices, gaming consoles, and other consumer products that require robust processing capabilities.

## Conclusion

In summary, the Rochester Electronics MPC603RVA8LC is a powerful and efficient microprocessor that leverages the advanced PowerPC architecture to deliver high performance for embedded applications. With its 100 MHz clock speed, integrated cache, and support for virtual memory, it is well-suited for a variety of demanding environments. Its versatility, combined with a robust set of features and specifications, makes the MPC603RVA8LC an excellent choice for designers looking to implement high-performance processing in their embedded systems.
MPC603RVA8LC Compare Parts
  • MPC603RVA8LC vs MPC8272VRTMFA
  • MPC603RVA8LC vs MPC8245LZU333D
  • MPC603RVA8LC vs MPC5775BE-416DS,598
  • MPC603RVA8LC vs MPC566MZP56
  • MPC603RVA8LC vs MPC566MVR56
  • MPC603RVA8LC vs MPC566MVR56
  • MPC603RVA8LC vs MPC566CZP56
  • MPC603RVA8LC vs MPC566CZP40
  • MPC603RVA8LC vs MPC566CVR56
  • MPC603RVA8LC vs MPC566CVR40
  • MPC603RVA8LC vs MPC566AZP56
  • MPC603RVA8LC vs MPC566AZP56
  • MPC603RVA8LC vs MPC566AZP56
  • MPC603RVA8LC vs MPC566AVR56
  • MPC603RVA8LC vs MPC565MZP56R2
  • MPC603RVA8LC vs MPC565MZP56
  • MPC603RVA8LC vs MPC565MVR56R2
  • MPC603RVA8LC vs MPC565MVR56
  • MPC603RVA8LC vs MPC565CZP56
  • MPC603RVA8LC vs MPC565CZP56
  • MPC603RVA8LC vs MPC565CZP56
  • MPC603RVA8LC vs MPC565CZP40R2
  • MPC603RVA8LC vs MPC565CZP40
  • MPC603RVA8LC vs MPC565CZP40
  • MPC603RVA8LC vs MPC565CZP40
  • MPC603RVA8LC vs MPC565CVR56
  • MPC603RVA8LC vs MPC565CVR56
  • MPC603RVA8LC vs MPC565CVR40R2
  • MPC603RVA8LC vs MPC565CVR40
  • MPC603RVA8LC vs MPC565CVR40
  • MPC603RVA8LC vs MPC564MZP66R2
  • MPC603RVA8LC vs MPC564MZP66
  • MPC603RVA8LC vs MPC564MZP56R2
  • MPC603RVA8LC vs MPC564MZP56
  • MPC603RVA8LC vs MPC564MZP56
  • MPC603RVA8LC vs MPC564MVR56R2
  • MPC603RVA8LC vs MPC564MVR56
  • MPC603RVA8LC vs MPC564MVR56
  • MPC603RVA8LC vs MPC564CZP66
  • MPC603RVA8LC vs MPC564CZP40
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.