MQ80286-6/B
MQ80286-6/B
Active
Description:  16-BIT HI PERFORMANCE CPU
Manufacturer:  Rochester Electronics
Datasheet:   MQ80286-6/B Datasheet
History Price: $806.42000
In Stock: 26400
MQ80286-6/B Specification
Specification
Part No
MQ80286-6/B
Category
Embedded - Microprocessors
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Number of Cores/Bus Width
-
Speed
-
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
-
Operating Temperature
-
Security Features
-
Package / Case
-
Supplier Device Package
-
MQ80286-6/B Related Parts
MQ80C286-10/R
MQ80C286-10/R
Rochester Electronics
MICROPROCESSOR, 16 BIT, CMOS, PQ
MQ80186-6/B
MQ80186-6/B
Rochester Electronics
MICROPROCESSOR, 16-BIT
MQ80186-6/BYA
MQ80186-6/BYA
Rochester Electronics
DUAL MARKED (8501002YA)
MQ80186-8/BYC
MQ80186-8/BYC
Rochester Electronics
DUAL MARKED (8501001YC)
MQ801866
MQ801866
Intel
RISC MPU, 16-BIT
MQ80286-8/B
MQ80286-8/B
Rochester Electronics
MQ80286-8/B
MQ80386-16
MQ80386-16
Intel
RISC MPU, 32-BIT, 16MHZ CQFP164
MQ80386-16/B
MQ80386-16/B
Intel
MICROPROCESSOR, X86 ARCH., 32 BI
MQ80386-25
MQ80386-25
Intel
IC MPU 386 25MHZ 164CQFP
MQ80860-25
MQ80860-25
Rochester Electronics
MQ80860-25
MQ80860-33
MQ80860-33
Rochester Electronics
RISC MICROPROCESSOR, 64 BIT, 33.
MQ80860-40
MQ80860-40
Rochester Electronics
MQ80860-40
MQ80286-6/B Compare Parts
  • MQ80286-6/B vs MQ80C186-12/R
  • MQ80286-6/B vs MQ80C186-12/BYC
  • MQ80286-6/B vs MQ80C186-12/BYA
  • MQ80286-6/B vs MQ80C186-10/BYA
  • MQ80286-6/B vs MQ80960MC25
  • MQ80286-6/B vs MQ80960MC20
  • MQ80286-6/B vs MQ80960MC-25/B-SPECIAL
  • MQ80286-6/B vs MQ80960MC-25/B
  • MQ80286-6/B vs MQ80960MC-25
  • MQ80286-6/B vs MQ80960MC-20/B
  • MQ80286-6/B vs MQ80960MC-16/B
  • MQ80286-6/B vs MQ80860-40/R
  • MQ80286-6/B vs MQ80860-40
  • MQ80286-6/B vs MQ80860-33
  • MQ80286-6/B vs MQ80860-25
  • MQ80286-6/B vs MQ80386-25
  • MQ80286-6/B vs MQ80386-16/B
  • MQ80286-6/B vs MQ80386-16
  • MQ80286-6/B vs MQ80286-8/B
  • MQ80286-6/B vs MQ801866
  • MQ80286-6/B vs MQ80186-8/BYC
  • MQ80286-6/B vs MQ80186-6/BYA
  • MQ80286-6/B vs MQ80186-6/B
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.