☰
BA05CC0WFP-E2
BA05CC0WFP-E2
Active
Description:  IC REG LINEAR 5V 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.79000
In Stock: 21200
BA05CC0WFP-E2 Specification
Specification
Part No
BA05CC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
5 mA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BA05CC0WFP-E2 Related Parts
BA00ASFP-E2
BA00ASFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00AST
BA00AST
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220-5 FP
BA00BC0WCP-V5E2
BA00BC0WCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BA00BC0WF-E2
BA00BC0WF-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 500MA 8SOP
BA00BC0WFP-E2
BA00BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00BC0WT
BA00BC0WT
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220-5
BA00CC0WCP-V5E2
BA00CC0WCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BA00CC0WFP-E2
BA00CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00CC0WT
BA00CC0WT
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220-5
BA00CC0WT-V5
BA00CC0WT-V5
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220FP
BA00DD0WCP-V5E2
BA00DD0WCP-V5E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A TO220FP
BA00DD0WHFP-TR
BA00DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A HRP-5
BA05CC0WFP-E2 Description

The Rohm Semiconductor BA05CC0WFP-E2 is a high-performance voltage regulator designed for various electronic applications, offering stable output and high efficiency. It is particularly useful in power supply circuits for consumer electronics, automotive systems, and industrial equipment.

## Key Specifications and Parameters

Here’s a detailed look at the specifications and parameters of the BA05CC0WFP-E2:

- Type: Low-Dropout (LDO) Voltage Regulator
- Output Voltage: 5.0 V (fixed)
- Output Current: Up to 1 A
- Input Voltage Range: 4.5 V to 30 V
- Dropout Voltage: Typically 200 mV at 1 A load
- Quiescent Current: Approximately 50 µA (typical), which helps in minimizing power consumption during operation
- Temperature Range: Operating temperature from -40°C to +125°C, making it suitable for a wide range of environments
- Package Type: TO-220, offering good thermal performance and ease of heat dissipation
- Ripple Rejection: High power supply rejection ratio (PSRR), typically around 70 dB, which ensures stable output by minimizing variations from the input voltage
- Short-Circuit Protection: Integrated short-circuit protection to safeguard the device and the load
- Thermal Shutdown: Built-in thermal shutdown feature to prevent overheating and ensure reliability
- Output Voltage Tolerance: ±2% over the specified output current range, ensuring precise voltage regulation

## Features

1. Low Dropout Voltage: The low dropout voltage allows for effective regulation even when the input voltage is close to the output voltage, enhancing efficiency.

2. High Stability: The internal circuitry is designed for high stability, reducing the need for external components and facilitating simpler designs.

3. Wide Input Voltage Range: The broad input voltage range allows the BA05CC0WFP-E2 to be used in various applications where the input voltage may fluctuate.

4. Compact Package: The TO-220 package not only provides better thermal performance but is also easy to integrate into existing designs.

5. Protection Features: The inclusion of features like short-circuit protection and thermal shutdown ensures reliability and safety during operation, protecting both the device and the connected load.

6. Efficiency: The regulator operates efficiently across a range of load conditions, making it suitable for battery-powered applications.

## Applications

The BA05CC0WFP-E2 is versatile and can be used in various applications, including:

- Consumer Electronics: Power supplies for devices such as smartphones, tablets, and personal computers.
- Automotive Systems: Power regulation in automotive electronics, including infotainment systems and control units.
- Industrial Equipment: Used in control systems, sensors, and other industrial applications requiring reliable power supply.
- Telecommunications: Powering communication devices and infrastructure that require stable voltage regulation.

## Conclusion

The Rohm Semiconductor BA05CC0WFP-E2 is a robust and efficient linear voltage regulator that meets the demands of various electronic applications. Its combination of a low-dropout voltage, high output current capability, and built-in protection features makes it an excellent choice for designers looking to implement reliable power supply solutions. With its wide input voltage range and compact packaging, it is suitable for a multitude of applications, from consumer electronics to industrial systems.
BA05CC0WFP-E2 Compare Parts
  • BA05CC0WFP-E2 vs BA09ST
  • BA05CC0WFP-E2 vs BA09SFP-E2
  • BA05CC0WFP-E2 vs BA09FP-E2
  • BA05CC0WFP-E2 vs BA09CC0WT-V5
  • BA05CC0WFP-E2 vs BA09CC0WT
  • BA05CC0WFP-E2 vs BA09CC0WFP-E2
  • BA05CC0WFP-E2 vs BA09CC0T
  • BA05CC0WFP-E2 vs BA09CC0FP-E2
  • BA05CC0WFP-E2 vs BA08ST
  • BA05CC0WFP-E2 vs BA08SFP-E2
  • BA05CC0WFP-E2 vs BA08FP-E2
  • BA05CC0WFP-E2 vs BA08CC0WT-V5
  • BA05CC0WFP-E2 vs BA08CC0WT
  • BA05CC0WFP-E2 vs BA08CC0WFP-E2
  • BA05CC0WFP-E2 vs BA08CC0T
  • BA05CC0WFP-E2 vs BA08CC0FP-E2
  • BA05CC0WFP-E2 vs BA07T
  • BA05CC0WFP-E2 vs BA07ST
  • BA05CC0WFP-E2 vs BA07SFP-E2
  • BA05CC0WFP-E2 vs BA07FP-E2
  • BA05CC0WFP-E2 vs BA07CC0WT
  • BA05CC0WFP-E2 vs BA07CC0WFP-E2
  • BA05CC0WFP-E2 vs BA07CC0T
  • BA05CC0WFP-E2 vs BA07CC0FP-E2
  • BA05CC0WFP-E2 vs BA06T
  • BA05CC0WFP-E2 vs BA06FP-E2
  • BA05CC0WFP-E2 vs BA06CC0WT
  • BA05CC0WFP-E2 vs BA06CC0WFP-E2
  • BA05CC0WFP-E2 vs BA06CC0T
  • BA05CC0WFP-E2 vs BA06CC0FP-E2
  • BA05CC0WFP-E2 vs BA05T
  • BA05CC0WFP-E2 vs BA05ST-V5
  • BA05CC0WFP-E2 vs BA05ST
  • BA05CC0WFP-E2 vs BA05SFP-E2
  • BA05CC0WFP-E2 vs BA05FP-E2
  • BA05CC0WFP-E2 vs BA05CC0WT-V5
  • BA05CC0WFP-E2 vs BA05CC0WT
  • BA05CC0WFP-E2 vs BA05CC0T
  • BA05CC0WFP-E2 vs BA05CC0FP-E2
  • BA05CC0WFP-E2 vs BA050LBSG2-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend