☰
BA12T
BA12T
Active
Description:  IC REG LINEAR 12V 1A TO220FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA12T Datasheet
History Price: Active
In Stock: 18480
BA12T Specification
Specification
Part No
BA12T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
5 mA
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
BA12T PDF Datasheet
BA12T Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA15DD0WHFP-TR
BA15DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 1.5V 2A HRP5
BA12T Description
The Rohm Semiconductor BA12T is a versatile and high-performance voltage regulator designed for various applications, including consumer electronics, industrial equipment, and automotive systems. This device is particularly known for its low dropout voltage, high output current capability, and excellent thermal stability, making it suitable for powering sensitive electronic circuits. Below is a detailed overview of the BA12T, including its specifications and features.

## Overview

The BA12T is a linear voltage regulator that provides a stable output voltage with minimal ripple and noise. It is designed to operate efficiently in a wide range of input voltage conditions while maintaining a low dropout voltage, which is the difference between the input voltage and the output voltage at which the regulator can still maintain regulation. This feature is particularly important in battery-powered applications where maximizing battery life is crucial.

## Key Features

1. Low Dropout Voltage: The BA12T features a low dropout voltage, typically around 0.2V at a load current of 1A. This allows the regulator to maintain output voltage stability even when the input voltage is close to the output voltage.

2. High Output Current: The device can deliver a maximum output current of up to 1.2A, making it suitable for powering a variety of loads, including microcontrollers, sensors, and other electronic components.

3. Wide Input Voltage Range: The BA12T can accept a wide range of input voltages, typically from 4.5V to 30V, providing flexibility for different power supply configurations.

4. Thermal Protection: The regulator is equipped with thermal shutdown protection, which prevents damage due to overheating by shutting down the output when the junction temperature exceeds a certain threshold.

5. Short-Circuit Protection: The BA12T includes short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage.

6. Low Output Noise: The device is designed to minimize output noise, making it suitable for sensitive applications such as audio and RF circuits.

7. Compact Package: The BA12T is available in various package types, including TO-220 and DPAK, allowing for easy integration into different circuit designs.

## Specifications

Here are the detailed specifications of the BA12T:

- Output Voltage (VOUT): 12V (fixed)
- Input Voltage Range (VIN): 4.5V to 30V
- Output Current (IOUT): Up to 1.2A
- Dropout Voltage (VDROPOUT): 0.2V (typical at 1A load)
- Quiescent Current (IQ): 10 mA (typical)
- Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Case): 5°C/W (typical)
- Thermal Shutdown Temperature: 150°C (typical)
- Short-Circuit Current Limit: 1.5A (typical)
- Ripple Rejection (PSRR): 70 dB (typical at 1 kHz)
- Package Types: TO-220, DPAK

## Applications

The BA12T is suitable for a wide range of applications, including:

- Power supply for microcontrollers and digital circuits
- Audio equipment power supply
- Automotive electronics
- Industrial control systems
- Battery-powered devices
- RF and communication equipment

## Conclusion

The Rohm Semiconductor BA12T is a reliable and efficient voltage regulator that offers excellent performance characteristics for various applications. Its low dropout voltage, high output current capability, and robust protection features make it an ideal choice for powering sensitive electronic circuits in consumer, industrial, and automotive applications. The availability of multiple package types further enhances its versatility, allowing designers to integrate it easily into their systems. Whether used in a simple power supply circuit or as part of a more complex electronic system, the BA12T provides the stability and reliability needed for high-quality performance.
BA12T Compare Parts
  • BA12T vs BA18DD0WT
  • BA12T vs BA18DD0WHFP-TR
  • BA12T vs BA18DD0T
  • BA12T vs BA18BC0WT-V5
  • BA12T vs BA18BC0WT
  • BA12T vs BA18BC0WFP-E2
  • BA12T vs BA18BC0T
  • BA12T vs BA18BC0FP-E2
  • BA12T vs BA178M24T
  • BA12T vs BA178M24FP-E2
  • BA12T vs BA178M24CP-E2
  • BA12T vs BA178M20T
  • BA12T vs BA178M20FP-E2
  • BA12T vs BA178M20CP-E2
  • BA12T vs BA178M18T
  • BA12T vs BA178M18FP-E2
  • BA12T vs BA178M18FP
  • BA12T vs BA178M18CP-E2
  • BA12T vs BA178M15T
  • BA12T vs BA178M15FP-E2
  • BA12T vs BA178M15CP-E2
  • BA12T vs BA178M12T
  • BA12T vs BA178M12FP-E2
  • BA12T vs BA178M12CP-E2
  • BA12T vs BA178M10T
  • BA12T vs BA178M10FP-E2
  • BA12T vs BA178M10CP-E2
  • BA12T vs BA178M09T
  • BA12T vs BA178M09FP-E2
  • BA12T vs BA178M09CP-E2
  • BA12T vs BA178M08T
  • BA12T vs BA178M08FP-E2
  • BA12T vs BA178M08CP-E2
  • BA12T vs BA178M07T
  • BA12T vs BA178M07FP-E2
  • BA12T vs BA178M07CP-E2
  • BA12T vs BA178M06T
  • BA12T vs BA178M06FP-E2
  • BA12T vs BA178M06CP-E2
  • BA12T vs BA178M05T
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.