Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA2902SKN-E2
BA2902SKN-E2
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BA2902SKN-E2 Datasheet
History Price: $0.61800
In Stock: 21120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA2902SKN-E2 Specification
Specification
Part No
BA2902SKN-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.2V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
500μA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN
Supplier Device Package
16-VQFN (4x4)
BA2902SKN-E2 Related Parts
BA2107G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BA2115F-E2
Rohm Semiconductor
IC AUDIO 2 CIRCUIT 8SOP
BA2115FVM-TR
Rohm Semiconductor
IC AUDIO 2 CIRCUIT 8MSOP
BA2902F-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902FV-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA2902KN-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 16VQFN
BA2902SF-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902SFV-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA2902YF-CE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902YF-LBH2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902YF-MGE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902YFV-CE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA2902SKN-E2 Compare Parts
BA2902SKN-E2 vs BA2904YFVM-CTR
BA2902SKN-E2 vs BA2904YFV-MGE2
BA2902SKN-E2 vs BA2904YFV-CE2
BA2902SKN-E2 vs BA2904YF-MGE2
BA2902SKN-E2 vs BA2904YF-LBH2
BA2902SKN-E2 vs BA2904YF-CE2
BA2902SKN-E2 vs BA2904WFV-E2
BA2902SKN-E2 vs BA2904WF-E2
BA2902SKN-E2 vs BA2904SFVM-TR
BA2902SKN-E2 vs BA2904SFV-E2
BA2902SKN-E2 vs BA2904SF-E2
BA2902SKN-E2 vs BA2904HFVM-CTR
BA2902SKN-E2 vs BA2904FVM-TR
BA2902SKN-E2 vs BA2904FV-E2
BA2902SKN-E2 vs BA2904F-E2
BA2902SKN-E2 vs BA2902YFV-MGE2
BA2902SKN-E2 vs BA2902YFV-CE2
BA2902SKN-E2 vs BA2902YF-MGE2
BA2902SKN-E2 vs BA2902YF-LBH2
BA2902SKN-E2 vs BA2902YF-CE2
BA2902SKN-E2 vs BA2902SFV-E2
BA2902SKN-E2 vs BA2902SF-E2
BA2902SKN-E2 vs BA2902KN-E2
BA2902SKN-E2 vs BA2902FV-E2
BA2902SKN-E2 vs BA2902F-E2
BA2902SKN-E2 vs BA2115FVM-TR
BA2902SKN-E2 vs BA2115F-E2
BA2902SKN-E2 vs BA2107G-TR
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!