☰
BA2903SF-E2
BA2903SF-E2
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2903SF-E2 Datasheet
History Price: $0.91000
In Stock: 17160
BA2903SF-E2 Specification
Specification
Part No
BA2903SF-E2
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
1mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOP
BA2903SF-E2 Related Parts
BA2901F-E2
BA2901F-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901FV-E2
BA2901FV-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA2901KN-E2
BA2901KN-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 16VQFN
BA2901SF-E2
BA2901SF-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901SFV-E2
BA2901SFV-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA2901SKN-E2
BA2901SKN-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 16VQFN
BA2901YF-CE2
BA2901YF-CE2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901YF-LBH2
BA2901YF-LBH2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901YF-MGE2
BA2901YF-MGE2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901YFV-CE2
BA2901YFV-CE2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA2901YFV-MGE2
BA2901YFV-MGE2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOPB
BA2903F-E2
BA2903F-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA2903SF-E2 Description
The Rohm Semiconductor BA2903SF-E2 is a highly integrated voltage regulator designed for automotive and industrial applications. This device is particularly known for its low dropout voltage, high output current capability, and robust performance under varying conditions. It is suitable for powering various electronic components in vehicles and other applications where reliable voltage regulation is essential.

## Key Features

1. Low Dropout Voltage: The BA2903SF-E2 features a low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is crucial.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 4.5V to 30V, making it versatile for various automotive and industrial power supply designs.

3. High Output Current: The BA2903SF-E2 can provide a maximum output current of up to 1.5A, which is suitable for powering a range of devices, including sensors, microcontrollers, and other electronic components.

4. Thermal Protection: The regulator includes built-in thermal protection features that prevent overheating, ensuring reliable operation even in high-temperature environments.

5. Short-Circuit Protection: This device is equipped with short-circuit protection, which safeguards both the regulator and the connected load in the event of a fault condition.

6. Compact Package: The BA2903SF-E2 is available in a compact surface-mount package, facilitating easy integration into space-constrained designs.

7. Low Quiescent Current: The device features low quiescent current consumption, which is essential for applications where power efficiency is a priority, such as in battery-operated devices.

## Specifications

- Part Number: BA2903SF-E2
- Type: Low Dropout Voltage Regulator (LDO)
- Input Voltage Range: 4.5V to 30V
- Output Voltage: Typically 3.3V or 5V (fixed output versions available)
- Output Current: Up to 1.5A
- Dropout Voltage: Typically 0.2V at 1.5A load
- Quiescent Current: Approximately 30 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOP-8 (Surface Mount)
- Protection Features: Thermal shutdown, short-circuit protection
- Applications: Automotive electronics, power supply for sensors, microcontrollers, and other electronic devices.

## Applications

The BA2903SF-E2 is particularly well-suited for a variety of applications, including:

- Automotive Electronics: Providing stable voltage to various automotive components, such as sensors and control units.
- Microcontroller Power Supply: Ensuring reliable power for microcontrollers that manage various vehicle functions and systems.
- Industrial Equipment: Powering industrial control systems and automation devices that require stable voltage regulation.
- Consumer Electronics: Suitable for powering portable devices and consumer electronics that demand efficient and reliable power supplies.

## Conclusion

The Rohm Semiconductor BA2903SF-E2 is a robust and efficient low dropout voltage regulator designed to meet the stringent requirements of automotive and industrial applications. With its wide input voltage range, high output current capability, and integrated protection features, it is an excellent choice for manufacturers looking to enhance the performance and reliability of their electronic systems. Its compact design and low quiescent current make it suitable for a variety of applications, ensuring that it can effectively power essential components while maintaining efficiency and safety. The BA2903SF-E2 stands out as a reliable solution for designers seeking to create efficient and compact power supply systems in demanding environments.
BA2903SF-E2 Compare Parts
  • BA2903SF-E2 vs BA2903YFVM-CTR
  • BA2903SF-E2 vs BA2903YFV-MGE2
  • BA2903SF-E2 vs BA2903YFV-CE2
  • BA2903SF-E2 vs BA2903YF-MGE2
  • BA2903SF-E2 vs BA2903YF-LBH2
  • BA2903SF-E2 vs BA2903YF-CE2
  • BA2903SF-E2 vs BA2903WF-E2
  • BA2903SF-E2 vs BA2903SFVM-TR
  • BA2903SF-E2 vs BA2903SFV-E2
  • BA2903SF-E2 vs BA2903HFVM-CTR
  • BA2903SF-E2 vs BA2903FVM-TR
  • BA2903SF-E2 vs BA2903FV-E2
  • BA2903SF-E2 vs BA2903F-E2
  • BA2903SF-E2 vs BA2901YFV-MGE2
  • BA2903SF-E2 vs BA2901YFV-CE2
  • BA2903SF-E2 vs BA2901YF-MGE2
  • BA2903SF-E2 vs BA2901YF-LBH2
  • BA2903SF-E2 vs BA2901YF-CE2
  • BA2903SF-E2 vs BA2901SKN-E2
  • BA2903SF-E2 vs BA2901SFV-E2
  • BA2903SF-E2 vs BA2901SF-E2
  • BA2903SF-E2 vs BA2901KN-E2
  • BA2903SF-E2 vs BA2901FV-E2
  • BA2903SF-E2 vs BA2901F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much