☰
BA3835F-E2
BA3835F-E2
Not For New Designs
Description:  IC FILTER BAND PASS 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3835F-E2 Datasheet
History Price: $2.24850
In Stock: 2040
BA3835F-E2 Specification
Specification
Part No
BA3835F-E2
Category
Interface - Filters - Active
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Band Pass
Frequency - Cutoff or Center
-
Number of Filters
7
Filter Order
-
Voltage - Supply
4.5V ~ 6.5V
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
BA3835F-E2 PDF Datasheet
BA3835F-E2 Description

The Rohm Semiconductor BA3835F-E2 is a high-performance audio power amplifier integrated circuit (IC) designed for applications requiring efficient and high-quality audio amplification. This IC is primarily used in consumer electronics such as televisions, audio systems, and portable speakers, where it provides excellent sound quality, low distortion, and high efficiency. With a focus on compact design and energy efficiency, the BA3835F-E2 is optimized for applications that require a small form factor while delivering robust audio performance.

The BA3835F-E2 integrates several key features that enhance audio output, including advanced thermal management, overload protection, and low quiescent current. This makes it an ideal solution for audio amplification in devices that demand both high performance and low power consumption.

## Key Features

* High Power Output: The BA3835F-E2 is capable of delivering substantial power output, typically up to 5W per channel (at 4Ω load) in stereo configurations, making it suitable for driving small to medium-sized speakers with high efficiency and clear sound.

* Low Distortion: The IC ensures minimal harmonic distortion (THD), which is critical in providing high-fidelity audio output. This low distortion level ensures that the sound quality remains clean and natural, even at higher output levels.

* Low Quiescent Current: With a low quiescent current, the BA3835F-E2 minimizes power consumption during idle operation, which is essential for battery-powered applications or energy-efficient systems.

* Thermal Shutdown and Overcurrent Protection: Built-in thermal protection and overcurrent protection mechanisms ensure the amplifier operates safely under adverse conditions, preventing damage to the IC or connected components due to excessive temperature or current levels.

* Wide Operating Voltage Range: The BA3835F-E2 operates over a wide voltage range (typically 4.5V to 18V), making it versatile for different power supply configurations and ensuring flexibility in various system designs.

* Integrated Volume Control: The IC includes integrated volume control functions, allowing for precise adjustment of audio levels directly from the amplifier without the need for external components.

* Compact Package: The device is housed in a small, space-saving package (typically a 5-pin SIP), making it ideal for portable and space-constrained applications, such as small audio equipment or personal devices.

* Excellent Signal-to-Noise Ratio (SNR): With a high SNR, the BA3835F-E2 minimizes background noise, delivering clean audio output without unwanted interference, which is crucial for high-quality audio reproduction.

* Class AB Amplification: The IC utilizes Class AB amplification, which provides a good balance between power efficiency and linearity, delivering better audio quality compared to Class B amplifiers while maintaining efficiency close to Class D amplifiers.

## Specifications

* Output Power: 5W per channel (at 4Ω load, THD=10%, Vcc=12V)
* Input Voltage Range: 4.5V to 18V
* Total Harmonic Distortion (THD): Less than 0.1% (at 1kHz, Vcc=12V)
* Signal-to-Noise Ratio (SNR): 80dB (typical)
* Quiescent Current: 6mA (typical)
* Output Impedance: 4Ω to 8Ω (optimal for stereo audio applications)
* Operating Temperature Range: -40°C to +85°C
* Package Type: 5-pin SIP
* Thermal Shutdown Protection: Integrated, with automatic recovery
* Overcurrent Protection: Integrated, to prevent excessive current from damaging the device
* Supply Current: 35mA (typical at 12V)
* Operating Frequency Range: 20Hz to 20kHz (typical)

## Applications

The Rohm Semiconductor BA3835F-E2 is used in a variety of applications where high-quality audio amplification is required. Some of the key areas where this IC is typically deployed include:

* Televisions and Home Audio Systems: The BA3835F-E2 is ideal for use in TV sound systems and home audio amplifiers, where it delivers high-quality audio output with low power consumption.

* Portable Speakers: Thanks to its small size, low quiescent current, and efficient power usage, this IC is well-suited for battery-operated portable speaker systems, providing excellent sound output while extending battery life.

* Car Audio Systems: The IC’s wide input voltage range and high power output capabilities make it an excellent choice for automotive sound systems, delivering clear, high-fidelity audio for in-car entertainment.

* Portable Audio Devices: Ideal for small, portable audio systems like MP3 players or Bluetooth speakers, the BA3835F-E2 offers the necessary amplification while keeping the power draw minimal, which is essential for battery-operated devices.

* Personal Audio Products: Used in personal audio products such as hearing aids or other small sound-reproducing devices, where size, power efficiency, and audio fidelity are critical.

* Computer Audio Systems: For compact desktop or laptop speaker setups, the BA3835F-E2 provides efficient amplification in a small footprint, allowing for good sound quality without the need for bulky external amplifiers.

## Conclusion

The Rohm Semiconductor BA3835F-E2 is an efficient, compact audio amplifier IC designed to deliver high-quality sound output with minimal distortion, while maintaining low power consumption. Its integrated features such as thermal shutdown, overcurrent protection, and volume control make it a highly reliable choice for a wide range of audio applications. With its versatility and robust performance, the BA3835F-E2 is ideal for use in consumer electronics, portable devices, automotive sound systems, and various other audio applications that require a small form factor and high efficiency. Whether used in home entertainment systems, portable speakers, or personal audio products, the BA3835F-E2 ensures that users enjoy clear, distortion-free sound reproduction.
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund