BA3884S
BA3884S
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 24SDIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3884S Datasheet
History Price: Obsolete
In Stock: 16400
BA3884S Specification
Specification
Part No
BA3884S
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
2
Interface
Analog
Voltage - Supply
5.4V ~ 12.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Through Hole
Package / Case
24-SDIP (0.300", 7.62mm)
Supplier Device Package
24-SDIP
BA3884S PDF Datasheet
BA3884S Description
The Rohm Semiconductor BA3884S is a highly integrated power management IC designed primarily for use in battery-powered devices, such as portable electronics and consumer appliances. This device is particularly known for its efficiency and versatility in managing power supply requirements. Below is a detailed introduction to the BA3884S, including its specifications and parameters.

## Overview

The BA3884S is a DC-DC converter that features a step-up (boost) function, allowing it to increase voltage levels from a lower input voltage to a higher output voltage. This capability is essential for applications where the power source, such as a single-cell lithium-ion battery, provides insufficient voltage for the device's operational requirements.

## Key Features

1. High Efficiency: The BA3884S boasts high efficiency, often exceeding 90%, which is crucial for extending battery life in portable applications.

2. Wide Input Voltage Range: It supports a broad input voltage range, typically from 2.5V to 5.5V, making it compatible with various battery types.

3. Adjustable Output Voltage: The output voltage can be adjusted to meet specific application needs, typically ranging from 3.3V to 5V.

4. Low Quiescent Current: The device features a low quiescent current, which helps to minimize power consumption when the device is in standby mode.

5. Built-in Protection Features: The BA3884S includes several protection mechanisms, such as overcurrent protection, thermal shutdown, and short-circuit protection, ensuring reliable operation and safeguarding the device and connected components.

6. Compact Package: The IC is available in a compact package, which is advantageous for space-constrained applications.

## Specifications

- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: Adjustable, typically 3.3V to 5V
- Output Current: Up to 1A (depending on thermal conditions and PCB layout)
- Efficiency: Up to 90% or higher, depending on load conditions
- Quiescent Current: Typically around 10µA
- Switching Frequency: Approximately 1.2MHz, which allows for smaller external components
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in a compact SOT-23 or similar package

## Applications

The BA3884S is suitable for a variety of applications, including:

- Portable consumer electronics (smartphones, tablets, wearables)
- Battery-powered devices (remote controls, wireless sensors)
- IoT devices requiring efficient power management
- Any application where voltage boosting is necessary to meet operational requirements

## Conclusion

The Rohm Semiconductor BA3884S is a versatile and efficient power management solution ideal for battery-operated devices. Its high efficiency, wide input voltage range, and built-in protection features make it a reliable choice for designers looking to optimize power consumption and extend battery life in their applications. With its compact size and adjustable output voltage, the BA3884S is well-suited for a wide range of modern electronic devices.
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!