☰
BA5810FM-E2
BA5810FM-E2
Not For New Designs
Description:  IC PWR DVR 5CH CD/DVD HSOP-28 TR
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5810FM-E2 Datasheet
History Price: $3.76000
In Stock: 5520
BA5810FM-E2 Specification
Specification
Part No
BA5810FM-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Cut Tape (CT)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
CD/CD-ROM Driver
Current - Supply
22.9mA
Voltage - Supply
4.3V ~ 13.2V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
BA5810FM-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!