☰
BA5984FP-E2
BA5984FP-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 1A 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5984FP-E2 Datasheet
History Price: Obsolete
In Stock: 44340
BA5984FP-E2 Specification
Specification
Part No
BA5984FP-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (10)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
1A
Current - Peak Output
-
Voltage - Supply
4.3V ~ 13.2V
Voltage - Load
6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
BA5984FP-E2 PDF Datasheet
BA5984FP-E2 Related Parts
BA5814FM-E2
BA5814FM-E2
Rohm Semiconductor
IC BRIDGE DRIVER PAR 28HSOP
BA5826FP-E2
BA5826FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5916FP-YE2
BA5916FP-YE2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 25HSOP
BA5929FP-E2
BA5929FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 25HSOP
BA5937AFP-E2
BA5937AFP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5947FM-E2
BA5947FM-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 13MA 28HSOP
BA5947FP-E2
BA5947FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 13MA 28HSOP
BA5948FP-E2
BA5948FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5952AFP-E2
BA5952AFP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5954FM-E2
BA5954FM-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5954FP-E2
BA5954FP-E2
Rohm Semiconductor
IC BRIDGE DRIVER PAR 28HSOP
BA5955FP-E2
BA5955FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 25HSOP
BA5984FP-E2 Compare Parts
  • BA5984FP-E2 vs BA5983FM-E2
  • BA5984FP-E2 vs BA5970FP-E2
  • BA5984FP-E2 vs BA5969FP-E2
  • BA5984FP-E2 vs BA5962FVM-TR
  • BA5984FP-E2 vs BA5956FM-E2
  • BA5984FP-E2 vs BA5955FP-E2
  • BA5984FP-E2 vs BA5954FP-E2
  • BA5984FP-E2 vs BA5954FM-E2
  • BA5984FP-E2 vs BA5952AFP-E2
  • BA5984FP-E2 vs BA5948FP-E2
  • BA5984FP-E2 vs BA5947FP-E2
  • BA5984FP-E2 vs BA5947FM-E2
  • BA5984FP-E2 vs BA5937AFP-E2
  • BA5984FP-E2 vs BA5929FP-E2
  • BA5984FP-E2 vs BA5916FP-YE2
  • BA5984FP-E2 vs BA5826FP-E2
  • BA5984FP-E2 vs BA5814FM-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly