☰
BA682A
BA682A
Obsolete
Description:  IC DRVR DOT/BAR DISPLAY 18DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA682A Datasheet
History Price: Obsolete
In Stock: 5860
BA682A Specification
Specification
Part No
BA682A
Category
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
Dot/Bar Display
Interface
-
Digits or Characters
12 Point
Current - Supply
5 mA
Voltage - Supply
10V ~ 14V
Operating Temperature
-25 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
BA682A PDF Datasheet
BA682A Compare Parts
  • BA682A vs BA6820F-E2
  • BA682A vs BA6822F
  • BA682A vs BA6820F
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.