☰
BA7606FS-E2
BA7606FS-E2
Obsolete
Description:  IC VIDEO SIGNAL SWITCHERS 16SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7606FS-E2 Datasheet
History Price: Obsolete
In Stock: 14880
BA7606FS-E2 Specification
Specification
Part No
BA7606FS-E2
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
-
Number of Channels
3
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-A
BA7606FS-E2 PDF Datasheet
BA7606FS-E2 Related Parts
BA7602F-E2
BA7602F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7603F-BZE2
BA7603F-BZE2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7603F-E2
BA7603F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7606F-E2
BA7606F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7607F-E2
BA7607F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7609F-E2
BA7609F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7611AF-E2
BA7611AF-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHER SOP
BA7612F-E2
BA7612F-E2
Rohm Semiconductor
IC SWITCHER VIDEO SIGNAL SOP8 TR
BA7612N
BA7612N
Rohm Semiconductor
IC SWITCHER VIDEO SIGNAL SIP8
BA7626F-E2
BA7626F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7649AF-E2
BA7649AF-E2
Rohm Semiconductor
IC MUX 5:1 14SOP
BA7653AF-E2
BA7653AF-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8SOP
BA7606FS-E2 Compare Parts
  • BA7606FS-E2 vs BA7654F-E2
  • BA7606FS-E2 vs BA7653AFV-E2
  • BA7606FS-E2 vs BA7653AF-E2
  • BA7606FS-E2 vs BA7649AF-E2
  • BA7606FS-E2 vs BA7626F-E2
  • BA7606FS-E2 vs BA7612N
  • BA7606FS-E2 vs BA7612F-E2
  • BA7606FS-E2 vs BA7611AF-E2
  • BA7606FS-E2 vs BA7609F-E2
  • BA7606FS-E2 vs BA7607F-E2
  • BA7606FS-E2 vs BA7606F-E2
  • BA7606FS-E2 vs BA7603F-E2
  • BA7606FS-E2 vs BA7603F-BZE2
  • BA7606FS-E2 vs BA7602F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class