☰
BA90BC0WFP-E2
BA90BC0WFP-E2
Active
Description:  IC REG LINEAR 9V 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.68000
In Stock: 24640
BA90BC0WFP-E2 Specification
Specification
Part No
BA90BC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BA90BC0WFP-E2 Related Parts
BA90BC0FP-E2
BA90BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BA90BC0T
BA90BC0T
Rohm Semiconductor
IC REG LINEAR 9V 1A TO220FP
BA90BC0WT
BA90BC0WT
Rohm Semiconductor
IC REG LINEAR 9V 1A TO220-5
BA90BC0WT-V5
BA90BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 9V 1A TO220-5
BA90DD0T
BA90DD0T
Rohm Semiconductor
IC REG LINEAR 9V 2A TO220FP-3
BA90DD0WHFP-TR
BA90DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 9V 2A HRP-5
BA90DD0WT
BA90DD0WT
Rohm Semiconductor
IC REG LINEAR 9V 2A TO220-5
BA90JC5T
BA90JC5T
Rohm Semiconductor
IC REG LINEAR 9V 1.5A TO220FP-3
BA90BC0WFP-E2 Compare Parts
  • BA90BC0WFP-E2 vs BA90DD0WT
  • BA90BC0WFP-E2 vs BA90DD0WHFP-TR
  • BA90BC0WFP-E2 vs BA90DD0T
  • BA90BC0WFP-E2 vs BA90BC0WT-V5
  • BA90BC0WFP-E2 vs BA90BC0WT
  • BA90BC0WFP-E2 vs BA90BC0T
  • BA90BC0WFP-E2 vs BA90BC0FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description