☰
BD18HC5WEFJ-E2
BD18HC5WEFJ-E2
Active
Description:  IC REG LINEAR 1.8V 1.5A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.90000
In Stock: 10480
BD18HC5WEFJ-E2 Specification
Specification
Part No
BD18HC5WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
8V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.93V @ 1.5A
Current - Output
1.5A
Current - Quiescent (Iq)
0.6 mA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD18HC5WEFJ-E2 Related Parts
BD10IA5MEFJ-LBH2
BD10IA5MEFJ-LBH2
Rohm Semiconductor
500MA 1V, FIXED OUTPUT, HIGH-ACC
BD10IA5MEFJ-ME2
BD10IA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 1V 500MA 8HTSOP-J
BD10IA5WEFJ-E2
BD10IA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 1V 500MA 8HTSOP-J
BD10IC0MEFJ-LBH2
BD10IC0MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 1V 1A 8HTSOP
BD10IC0MEFJ-ME2
BD10IC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 1V 1A 8HTSOP-J
BD10IC0WEFJ-E2
BD10IC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 1V 1A 8HTSOP
BD10IC0WHFV-GTR
BD10IC0WHFV-GTR
Rohm Semiconductor
IC REG LINEAR 1V 1A 6HVSOF
BD10KA5FP-E2
BD10KA5FP-E2
Rohm Semiconductor
IC REG LINEAR 1V 500MA TO252-3
BD10KA5WF-E2
BD10KA5WF-E2
Rohm Semiconductor
IC REG LINEAR 1V 500MA 8SOP
BD10KA5WFP-E2
BD10KA5WFP-E2
Rohm Semiconductor
IC REG LINEAR 1V 500MA TO252-5
BD12IA5MEFJ-LBH2
BD12IA5MEFJ-LBH2
Rohm Semiconductor
500MA 1.2V, FIXED OUTPUT, HIGH-A
BD12IA5MEFJ-ME2
BD12IA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 1.2V 500MA 8HTSOP
BD18HC5WEFJ-E2 Compare Parts
  • BD18HC5WEFJ-E2 vs BD18KA5WFP-E2
  • BD18HC5WEFJ-E2 vs BD18KA5WF-E2
  • BD18HC5WEFJ-E2 vs BD18KA5FP-E2
  • BD18HC5WEFJ-E2 vs BD18IC0WHFV-GTR
  • BD18HC5WEFJ-E2 vs BD18IC0WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD18IC0MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18IC0MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18IA5WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD18IA5MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18IA5MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18HC5MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18HC5MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18HC0WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD18HC0MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18HC0MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18HA5WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD18HA5MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18HA5MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18HA3WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD18HA3MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18HA3MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18GC0WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD18GC0MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18GC0MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18GA5WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD18GA5MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18GA5MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18GA3WNUX-TR
  • BD18HC5WEFJ-E2 vs BD18GA3WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD18GA3MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD18GA3MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD18FD0WHFP-TR
  • BD18HC5WEFJ-E2 vs BD15KA5WFP-E2
  • BD18HC5WEFJ-E2 vs BD15KA5WF-E2
  • BD18HC5WEFJ-E2 vs BD15KA5FP-E2
  • BD18HC5WEFJ-E2 vs BD15IC0WHFV-GTR
  • BD18HC5WEFJ-E2 vs BD15IC0WEFJ-E2
  • BD18HC5WEFJ-E2 vs BD15IC0MEFJ-ME2
  • BD18HC5WEFJ-E2 vs BD15IC0MEFJ-LBH2
  • BD18HC5WEFJ-E2 vs BD15IA5WEFJ-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.