☰
BD3520FVM-TR
BD3520FVM-TR
Obsolete
Description:  IC LNR REG CTRLR 1OUT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 12320
BD3520FVM-TR Specification
Specification
Part No
BD3520FVM-TR
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Fixed
Number of Outputs
1
Current - Supply
-
Voltage - Input
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 100 ℃
Package / Case
Surface Mount
Supplier Device Package
8-MSOP
BD3520FVM-TR PDF Datasheet
BD3520FVM-TR Description

The Rohm Semiconductor BD3520FVM-TR is an advanced integrated circuit (IC) designed for power management applications, particularly in the fields of audio systems, automotive electronics, and other power-sensitive devices. It is a DC-DC buck converter with a wide input voltage range, delivering high efficiency, low noise, and robust performance under demanding conditions. This component is engineered to support the miniaturization of power supply circuits, contributing to compact and efficient design solutions.

## Key Specifications

* Type: DC-DC Buck Converter
* Package Type: VQFN-24 (4x4 mm)
* Input Voltage Range (Vin): 4.5 V to 36 V
* Output Voltage Range (Vout): 0.8 V to 15 V (adjustable)
* Output Current (Iout): 3 A (max)
* Switching Frequency: 300 kHz to 1 MHz (adjustable)
* Efficiency: Up to 90% (typical)
* Output Ripple: 10 mVp-p
* Output Noise: Low-noise operation for audio and sensitive applications
* Operating Temperature Range: -40°C to +125°C
* Thermal Shutdown: Yes
* Overcurrent Protection: Yes

## Electrical Characteristics

* Input Voltage (Vin): 4.5 V to 36 V, making it suitable for a wide range of input sources, from battery-powered devices to automotive systems.
* Output Voltage (Vout): The output voltage is adjustable from 0.8 V to 15 V, providing flexibility for various applications where precise voltage control is necessary.
* Output Current (Iout): Capable of delivering up to 3 A of continuous output current, which is suitable for powering mid- to high-power devices such as audio amplifiers and microcontrollers.
* Duty Cycle: The device can operate with a maximum duty cycle of 100%, allowing it to handle large voltage drops efficiently.
* Ripple and Noise: Low output ripple (typically 10 mVp-p) and low noise performance make it ideal for use in audio equipment and other noise-sensitive applications.
* Soft-Start Function: The IC features a built-in soft-start function to minimize inrush current during power-up, which helps to protect sensitive components and improve overall system reliability.

## Features

* High Efficiency: The BD3520FVM-TR provides high efficiency (up to 90% under typical conditions), reducing power loss and improving overall energy consumption. This is especially valuable in battery-operated systems where power conservation is crucial.
* Adjustable Output Voltage: The device offers an adjustable output voltage, which gives designers flexibility to use it across a wide range of applications without being constrained by fixed output levels.
* Low Output Ripple: Designed with low output ripple and noise, the BD3520FVM-TR is ideal for applications requiring clean power, such as audio systems, communication equipment, and sensitive electronics.
* High Switching Frequency: The adjustable switching frequency allows for optimization of efficiency and size, enabling designers to choose the frequency that best fits the application’s needs.
* Built-In Protection Features: The IC comes with integrated protection features such as thermal shutdown and overcurrent protection, enhancing the safety and reliability of the system.
* Compact and Robust: The VQFN-24 package allows for a compact design, which is important for space-constrained applications. The package also contributes to better thermal dissipation, reducing the risk of overheating.
* Low Quiescent Current: The low quiescent current ensures minimal power consumption during idle periods, making it ideal for low-power applications, including portable devices.

## Application Areas

* Automotive Electronics: The BD3520FVM-TR is well-suited for automotive power supply systems, where a wide input voltage range and efficient DC-DC conversion are essential. It can be used to power devices such as sensors, control modules, and communication systems within vehicles.
* Audio Equipment: With its low ripple and noise characteristics, this IC is ideal for audio applications, including amplifiers and power supplies for sound systems, ensuring minimal interference and high-quality audio output.
* Battery-Powered Devices: The high efficiency and low quiescent current make it an excellent choice for battery-powered devices, extending battery life in portable applications such as handheld devices, cameras, and medical equipment.
* Consumer Electronics: The BD3520FVM-TR can be applied in consumer electronics, such as home appliances and portable power banks, to provide efficient and stable power for various internal components.
* Communication Equipment: The device is ideal for use in communication systems, where power supply stability and noise performance are critical for reliable operation.

## Mechanical Characteristics

* Package Type: VQFN-24 (4x4 mm), a small, compact package that ensures minimal space usage while allowing for efficient thermal dissipation.
* RoHS Compliant: The BD3520FVM-TR is lead-free and complies with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly.
* Thermal Management: The VQFN package provides excellent thermal performance, helping to dissipate heat effectively and avoid thermal issues during operation.

## Reliability and Environmental Ratings

* Moisture Sensitivity Level (MSL): MSL 3, which indicates that the device requires controlled storage conditions to prevent moisture-related damage during assembly.
* Operating Temperature Range: The wide operating temperature range of -40°C to +125°C ensures that the BD3520FVM-TR can be used in a variety of harsh environmental conditions without compromising its performance.
* ESD Protection: The IC is designed with built-in electrostatic discharge (ESD) protection, which safeguards the device against static damage during handling and operation.

## Conclusion

The Rohm Semiconductor BD3520FVM-TR is a high-performance DC-DC buck converter, designed to provide efficient and stable power conversion across a wide input voltage range. With its low ripple, low noise, and high efficiency, it is well-suited for applications in automotive electronics, audio equipment, consumer electronics, and battery-powered devices. The integrated protection features, along with its compact VQFN-24 package, make it an excellent choice for demanding applications where reliability and compactness are essential. The wide operating temperature range and environmental compliance further enhance its appeal for use in a variety of industries and operating conditions.
BD3520FVM-TR Compare Parts
  • BD3520FVM-TR vs BD3504FVM-TR
  • BD3520FVM-TR vs BD3502FVM-TR
  • BD3520FVM-TR vs BD3501FVM-TR
  • BD3520FVM-TR vs BD3500FVM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!