☰
BD37A41FVM-TR
BD37A41FVM-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.03000
In Stock: 17280
BD37A41FVM-TR Specification
Specification
Part No
BD37A41FVM-TR
Category
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Watchdog Circuit
Number of Voltages Monitored
1
Voltage - Threshold
4.1V
Output
Open Drain or Open Collector
Reset
Active High
Reset Timeout
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BD37A41FVM-TR Description
The Rohm Semiconductor BD37A41FVM-TR is a high-performance low-dropout (LDO) linear voltage regulator designed for applications requiring stable and efficient power supply. It offers a range of features that make it suitable for use in consumer electronics, automotive systems, and industrial applications. Below is a detailed overview of its specifications and features.

## Overview

The BD37A41FVM-TR is a low-dropout regulator that provides precise and stable voltage regulation with a low dropout voltage, making it ideal for battery-powered devices and other applications where efficiency and reliability are crucial.

## Key Features

1. Output Voltage:
- Fixed Output Voltage Options: 3.3V, 5.0V
- Adjustable Output Voltage Range: The device can be configured to provide different output voltages within a specified range by using external resistors.

2. Dropout Voltage:
- Typical Dropout Voltage: 160mV at 1A load
- Maximum Dropout Voltage: 200mV at 1A load
- The low dropout voltage ensures that the regulator can maintain a stable output even when the input voltage is close to the desired output voltage, enhancing efficiency.

3. Current Capability:
- Output Current: Up to 1A
- The regulator can supply a significant amount of current, making it suitable for powering various electronic devices and circuits.

4. Quiescent Current:
- Typical Quiescent Current: 50μA
- The low quiescent current helps to minimize power consumption, making it ideal for battery-operated devices.

5. Output Noise:
- Low Output Noise: Typically 50μVrms (at 10Hz to 100kHz)
- Low output noise ensures that the power supply does not introduce interference or noise into sensitive analog circuits.

6. Load Regulation:
- Load Regulation: 0.02%/A
- The regulator provides stable output voltage with minimal variation in response to changes in load current.

7. Thermal Protection:
- Thermal Shutdown: Integrated thermal protection to prevent overheating and potential damage to the device.
- Current Limiting: Built-in current limiting to protect the regulator from excessive load conditions.

8. Package Type:
- Package: 5-Pin VQFN (Very Thin Quad Flat Package)
- Package Dimensions: Approximately 2.5mm x 2.5mm x 0.8mm
- The VQFN package offers a compact footprint suitable for space-constrained applications and provides good thermal performance.

9. Operating Temperature Range:
- Operating Temperature: -40°C to +125°C
- Storage Temperature: -55°C to +150°C
- The wide operating temperature range ensures reliable operation in various environmental conditions.

10. Ripple Rejection:
- Ripple Rejection Ratio: 70dB
- High ripple rejection helps to maintain a clean and stable output voltage, reducing noise and interference.

## Applications

The BD37A41FVM-TR is designed for use in a variety of applications where stable and efficient voltage regulation is essential, including:

- Consumer Electronics: Provides reliable power for digital and analog circuits in consumer devices such as smartphones, tablets, and home appliances.
- Automotive: Suitable for automotive electronics, ensuring stable power supply in demanding automotive environments.
- Industrial Equipment: Powers industrial control systems and equipment, where precision and reliability are critical.
- Battery-Powered Devices: Ideal for battery-operated devices due to its low quiescent current and efficient operation.
- Communication Systems: Used in communication devices to ensure consistent and clean power for signal integrity.

## Electrical Characteristics

Here is a summary of the electrical characteristics for the Rohm Semiconductor BD37A41FVM-TR:

- Output Voltage Options: 3.3V, 5.0V (fixed) or adjustable
- Dropout Voltage: Typical 160mV at 1A load, maximum 200mV at 1A load
- Output Current: Up to 1A
- Quiescent Current: 50μA (typical)
- Output Noise: 50μVrms (typical, 10Hz to 100kHz)
- Load Regulation: 0.02%/A
- Thermal Protection: Yes (thermal shutdown)
- Current Limiting: Yes
- Package Type: 5-Pin VQFN
- Package Dimensions: 2.5mm x 2.5mm x 0.8mm
- Operating Temperature Range: -40°C to +125°C
- Ripple Rejection Ratio: 70dB

## Conclusion

The Rohm Semiconductor BD37A41FVM-TR is a versatile and efficient LDO voltage regulator offering high current capability, low dropout voltage, and comprehensive protection features. Its compact package, low quiescent current, and stable output make it well-suited for a variety of applications requiring reliable power regulation. For detailed design considerations and further integration information, referring to the full datasheet provided by Rohm Semiconductor is recommended.
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much