☰
BD3841FS-E2
BD3841FS-E2
Active
Description:  IC SOUND PROCESSOR 9CH 32SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3841FS-E2 Datasheet
History Price: $1.96200
In Stock: 27840
BD3841FS-E2 Specification
Specification
Part No
BD3841FS-E2
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
9
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
10V ~ 14.6V
Voltage - Supply, Dual (V?
?V ~ 7.3V
-3db Bandwidth
-
Features
Buffered, Serial Interface
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B