☰
BD41003FJ-CE2
BD41003FJ-CE2
Active
Description:  LOW ELECTRO MAGNETIC INTERFERENC
Manufacturer:  Rohm Semiconductor
History Price: $2.43000
In Stock: 36720
BD41003FJ-CE2 Specification
Specification
Part No
BD41003FJ-CE2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CXPI
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
-
Data Rate
20kbps
Voltage - Supply
7V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
BD41003FJ-CE2 Related Parts
BD41000AFJ-CE2
BD41000AFJ-CE2
Rohm Semiconductor
IC TRANSCEIVER 1/1 8SOPJ
BD41000FJ-CGE2
BD41000FJ-CGE2
Rohm Semiconductor
IC TRANSCEIVER 1/1 8SOPJ
BD41001FJ-CE2
BD41001FJ-CE2
Rohm Semiconductor
IC TRANSCEIVER 4/1 8SOPJ
BD41030FJ-CGE2
BD41030FJ-CGE2
Rohm Semiconductor
IC TRANSCEIVER 1/1 8SOPJ
BD41030HFN-CGTR
BD41030HFN-CGTR
Rohm Semiconductor
IC TRANSCEIVER 1/1 8HSON
BD41041FJ-CE2
BD41041FJ-CE2
Rohm Semiconductor
IC TRANSCEIVER FULL 1/1 8SOPJ
BD41044FJ-CE2
BD41044FJ-CE2
Rohm Semiconductor
CAN FD TRANSCEIVER FOR AUTOMOTIV
BD41003FJ-CE2 Compare Parts
  • BD41003FJ-CE2 vs BD41041FJ-CE2
  • BD41003FJ-CE2 vs BD41030HFN-CGTR
  • BD41003FJ-CE2 vs BD41030FJ-CGE2
  • BD41003FJ-CE2 vs BD41001FJ-CE2
  • BD41003FJ-CE2 vs BD41000FJ-CGE2
  • BD41003FJ-CE2 vs BD41000AFJ-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods