Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD4271EFJ-CE2
BD4271EFJ-CE2
Active
PMIC - Voltage Regulators - Linear
Description:
550MA OUTPUT LDO REGULATOR WITH
Manufacturer:
Rohm Semiconductor
Datasheet:
BD4271EFJ-CE2 Datasheet
History Price: $2.00000
In Stock: 13840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD4271EFJ-CE2 Specification
Specification
Part No
BD4271EFJ-CE2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
45V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 300mA
Current - Output
550mA
Current - Quiescent (Iq)
150 μA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
Enable, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD4271EFJ-CE2 Related Parts
BD42540FJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 70MA 8-SOP-J
BD4269EFJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 300MA 8HTSOP
BD4269FJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 200MA 8-SOP-J
BD4269UEFJ-CE2
Rohm Semiconductor
300MA OUTPUT LDO REGULATOR WITH
BD4271FP2-CE2
Rohm Semiconductor
IC REG LINEAR 5V 550MA TO263-7
BD4271HFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 550MA HRP7
BD42754FP2-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO263-5
BD42754FPJ-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO252-J5F
BD4275FP2-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO263-5F
BD4275FPJ-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO252-J5F
BD433M2EFJ-CE2
Rohm Semiconductor
IC REG LINEAR 3.3V 200MA 8HTSOP
BD433M2FP3-CE2
Rohm Semiconductor
IC REG LIN 3.3V 200MA SOT223-4F
BD4271EFJ-CE2 Compare Parts
BD4271EFJ-CE2 vs BD450U2EFJ-CE2
BD4271EFJ-CE2 vs BD450M5WFPJ-CZE2
BD4271EFJ-CE2 vs BD450M5WFP2-CZE2
BD4271EFJ-CE2 vs BD450M5FP2-CZE2
BD4271EFJ-CE2 vs BD450M5FP-CE2
BD4271EFJ-CE2 vs BD450M2WFP3-CE2
BD4271EFJ-CE2 vs BD450M2WEFJ-CE2
BD4271EFJ-CE2 vs BD450M2FP3-CE2
BD4271EFJ-CE2 vs BD450M2EFJ-CE2
BD4271EFJ-CE2 vs BD433U2WEFJ-CE2
BD4271EFJ-CE2 vs BD433U2EFJ-CE2
BD4271EFJ-CE2 vs BD433M5WFPJ-CZE2
BD4271EFJ-CE2 vs BD433M5WFP2-CZE2
BD4271EFJ-CE2 vs BD433M5FP2-CZE2
BD4271EFJ-CE2 vs BD433M5FP-CE2
BD4271EFJ-CE2 vs BD433M2WFP3-CE2
BD4271EFJ-CE2 vs BD433M2WEFJ-CE2
BD4271EFJ-CE2 vs BD433M2FP3-CE2
BD4271EFJ-CE2 vs BD433M2EFJ-CE2
BD4271EFJ-CE2 vs BD4275FPJ-CE2
BD4271EFJ-CE2 vs BD4275FP2-CE2
BD4271EFJ-CE2 vs BD42754FPJ-CE2
BD4271EFJ-CE2 vs BD42754FP2-CE2
BD4271EFJ-CE2 vs BD4271HFP-CTR
BD4271EFJ-CE2 vs BD4271FP2-CE2
BD4271EFJ-CE2 vs BD4269UEFJ-CE2
BD4271EFJ-CE2 vs BD4269FJ-CE2
BD4271EFJ-CE2 vs BD4269EFJ-CE2
BD4271EFJ-CE2 vs BD42540FJ-CE2
BD4271EFJ-CE2 vs BD4211FV-E2
BD4271EFJ-CE2 vs BD4210EKN-E2
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.