☰
BD45232G-TR
BD45232G-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 5SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD45232G-TR Datasheet
History Price: $0.84000
In Stock: 49360
BD45232G-TR Specification
Specification
Part No
BD45232G-TR
Category
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Series
BD45xxx
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
2.3V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
180ms Minimum
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
5-SSOP
BD45232G-TR Related Parts
BD4140HFV-TR
BD4140HFV-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL HVSOF5
BD4142HFV-TR
BD4142HFV-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL HVSOF5
BD45231G-TR
BD45231G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45235G-TR
BD45235G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45241G-TR
BD45241G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45242G-TR
BD45242G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45245G-TR
BD45245G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45251G-TR
BD45251G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45252G-TR
BD45252G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45255G-TR
BD45255G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45261G-TR
BD45261G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45262G-TR
BD45262G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45232G-TR Description

The BD45232G-TR is a high-performance, low-dropout (LDO) linear voltage regulator from Rohm Semiconductor. Designed for applications that demand stable power delivery in compact systems, this device offers low quiescent current, high output accuracy, and robust protection features. It is particularly well-suited for portable devices, battery-powered systems, and noise-sensitive analog applications, such as sensor supplies or RF blocks.

## Core Features

* Low Dropout Voltage:
Ensures stable output regulation even with minimal difference between input and output voltage, which is particularly useful in low-voltage battery systems.

* Low Quiescent Current:
Optimized for energy efficiency, making the BD45232G-TR highly suitable for battery-powered or always-on applications.

* High Output Voltage Accuracy:
Provides precise regulation (±1%) for sensitive analog or digital circuits that require tight voltage tolerances.

* Integrated Protection:
Features built-in overcurrent protection and thermal shutdown to ensure safe operation in demanding environments.

* Space-Saving Package:
Available in an ultra-compact 5-pin SOT23-G package for efficient PCB layout in dense circuit designs.

## Electrical Specifications

* Output Voltage: 3.2 V (fixed)
* Output Voltage Accuracy: ±1%
* Output Current (Max): 150 mA
* Dropout Voltage:

* 200 mV (typical) at 100 mA load
* 300 mV (maximum) at 100 mA
* Input Voltage Range: 4.5 V to 10 V
* Quiescent Current (Iq):

* Typically 35 µA, contributing to excellent efficiency in low-power designs
* Shutdown Current:

* Typically <1 µA when the regulator is disabled via EN pin
* Line Regulation:

* Typically 0.2%/V, ensuring minimal output variation with input fluctuations
* Load Regulation:

* Typically 15 mV (at 1 mA to 100 mA load step)
* PSRR (Power Supply Rejection Ratio):

* Typically 70 dB @ 1 kHz
* Ripple Rejection:

* Excellent noise filtering capability, suitable for analog/RF applications
* Thermal Shutdown Threshold: ~160°C (typical)
* Overcurrent Protection Limit: ~250 mA (typical)

## Functional Description

The BD45232G-TR is engineered to provide a fixed 3.2 V output with high accuracy and reliability. It employs an internal P-channel MOSFET pass element, which enables low dropout performance even under full load. The regulator’s internal reference voltage and feedback control loop maintain tight output regulation under varying load and line conditions.

Its low quiescent current helps extend battery life in portable systems, particularly when the load current is low or intermittent. The regulator can be enabled or disabled via the EN (enable) pin, which also supports logic-level control for power sequencing.

The device includes comprehensive safety features. Overcurrent protection (OCP) limits the output current in the case of short-circuit or overload, while thermal shutdown (TSD) turns off the regulator if the die temperature exceeds safe levels, helping to prevent permanent damage.

With good PSRR and low output noise, the BD45232G-TR is ideal for powering analog circuits, including RF transceivers, precision sensors, or A/D converters that are sensitive to supply noise.

## Package and Mechanical Characteristics

* Package Type: SOT23-G (5-pin)
* Mounting Style: Surface Mount Technology (SMT)
* Package Dimensions:

* Typical 2.9 mm × 1.6 mm footprint
* Pin pitch: 0.95 mm
* Lead Finish: Lead-free, RoHS compliant
* Marking Code: Specific to batch/date code
* Thermal Resistance:

* θJA (Junction-to-Ambient): ~250°C/W on standard PCB layout

## Applications

* Portable and Battery-Powered Devices:
Efficient power regulation with low quiescent current supports longer battery life in handheld electronics such as remote controls, GPS devices, and medical monitors.

* Wearables and IoT Modules:
Compact form factor and low noise make it suitable for sensors, microcontrollers, or BLE SoCs in wearables and low-power IoT applications.

* Sensor Biasing and Analog Front Ends:
Stable and clean 3.2 V output voltage ensures consistent performance in analog signal chains, including AFE circuits and low-noise amplifiers.

* Communications Equipment:
High PSRR performance helps suppress power ripple that could degrade RF transceiver or modulator/demodulator performance.

* Consumer Electronics:
Efficient power delivery in compact, thermally constrained systems such as digital cameras, toys, or set-top boxes.

## Advantages

* High Accuracy Regulation:
±1% output voltage accuracy minimizes error margins in sensitive applications.

* Very Low Power Consumption:
Ideal for designs that demand long standby time or operate on small batteries.

* Robust Protection Features:
Enhances product reliability by preventing failure due to overcurrent or overheating.

* Simple Integration:
Requires only minimal external components (input/output capacitors), simplifying PCB layout and reducing BOM cost.

* Thermally Stable:
With built-in thermal protection and current limiting, the BD45232G-TR operates reliably in challenging environments.

* Excellent Ripple Rejection:
Ensures clean power delivery even in noisy environments, supporting sensitive analog circuitry.

## Typical Application Circuit

The BD45232G-TR is used in a standard LDO regulator configuration:

* VIN Pin: Connects to the unregulated input supply (e.g., 5 V to 10 V)
* VOUT Pin: Provides the regulated 3.2 V output
* GND Pin: Ground reference
* EN Pin: Can be pulled high to enable the output, or low for shutdown
* Capacitors:

* A 1 µF ceramic capacitor is recommended at both VIN and VOUT for stability and transient performance

## Conclusion

The Rohm Semiconductor BD45232G-TR is a reliable, efficient, and compact LDO regulator optimized for modern low-power electronic systems. Its low dropout voltage, tight output regulation, and robust protection circuitry make it well-suited for portable and noise-sensitive applications. With minimal power draw, high PSRR, and compact packaging, this device simplifies power design while ensuring consistent and safe voltage regulation across a wide range of end uses.
BD45232G-TR Compare Parts
  • BD45232G-TR vs BD49L59G-TL
  • BD45232G-TR vs BD49L57G-TL
  • BD45232G-TR vs BD49L56G-TL
  • BD45232G-TR vs BD49L55G-TL
  • BD45232G-TR vs BD49L54G-TL
  • BD45232G-TR vs BD49L53G-TL
  • BD45232G-TR vs BD49L52G-TL
  • BD45232G-TR vs BD49L51G-TL
  • BD45232G-TR vs BD49L50G-TL
  • BD45232G-TR vs BD49L49G-TL
  • BD45232G-TR vs BD49L48G-TL
  • BD45232G-TR vs BD49L47G-TL
  • BD45232G-TR vs BD49L45G-TL
  • BD45232G-TR vs BD49L44G-TL
  • BD45232G-TR vs BD49L42G-TL
  • BD45232G-TR vs BD49L41G-TL
  • BD45232G-TR vs BD49L40G-TL
  • BD45232G-TR vs BD49L39G-TL
  • BD45232G-TR vs BD49L38G-TL
  • BD45232G-TR vs BD49L37G-TL
  • BD45232G-TR vs BD49L34G-TL
  • BD45232G-TR vs BD49L33G-TL
  • BD45232G-TR vs BD49L30G-TL
  • BD45232G-TR vs BD49L27G-TL
  • BD45232G-TR vs BD49L25G-TL
  • BD45232G-TR vs BD49K60G-TL
  • BD45232G-TR vs BD49K59G-TL
  • BD45232G-TR vs BD49K57G-TL
  • BD45232G-TR vs BD49K55G-TL
  • BD45232G-TR vs BD49K54G-TL
  • BD45232G-TR vs BD49K53G-TL
  • BD45232G-TR vs BD49K52G-TL
  • BD45232G-TR vs BD49K51G-TL
  • BD45232G-TR vs BD49K50G-TL
  • BD45232G-TR vs BD49K49G-TL
  • BD45232G-TR vs BD49K48G-TL
  • BD45232G-TR vs BD49K47G-TL
  • BD45232G-TR vs BD49K45G-TL
  • BD45232G-TR vs BD49K44G-TL
  • BD45232G-TR vs BD49K42G-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description