☰
BD50GC0WEFJ-E2
BD50GC0WEFJ-E2
Active
Description:  IC REG LINEAR 5V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.98000
In Stock: 33600
BD50GC0WEFJ-E2 Specification
Specification
Part No
BD50GC0WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.92V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
6 μA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD50GC0WEFJ-E2 Related Parts
BD50C0AFP-CE2
BD50C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BD50C0AFP2-CE2
BD50C0AFP2-CE2
Rohm Semiconductor
35V VOLTAGE RESISTANCE 1A, HIGH-
BD50C0AHFP-CTR
BD50C0AHFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 1A HRP-5
BD50C0AWFP-CE2
BD50C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-5
BD50C0AWFP-E2
BD50C0AWFP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-5
BD50C0AWFP2-CE2
BD50C0AWFP2-CE2
Rohm Semiconductor
35V VOLTAGE RESISTANCE 1A, HIGH-
BD50C0AWHFP-CTR
BD50C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 1A HRP-5
BD50FA1FP3-ZTL
BD50FA1FP3-ZTL
Rohm Semiconductor
IC REG LINEAR 5V 100MA SOT89-3
BD50FA1MG-MTR
BD50FA1MG-MTR
Rohm Semiconductor
IC REG LINEAR 5V 100MA 5SSOP
BD50FC0FP-E2
BD50FC0FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BD50FC0WEFJ-E2
BD50FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A 8HTSOP
BD50FD0WHFP-TR
BD50FD0WHFP-TR
Rohm Semiconductor
2A 5V, FIXED OUTPUT, HIGH-ACCURA
BD50GC0WEFJ-E2 Compare Parts
  • BD50GC0WEFJ-E2 vs BD50HC5WEFJ-E2
  • BD50GC0WEFJ-E2 vs BD50HC5MEFJ-ME2
  • BD50GC0WEFJ-E2 vs BD50HC5MEFJ-LBH2
  • BD50GC0WEFJ-E2 vs BD50HC0WEFJ-E2
  • BD50GC0WEFJ-E2 vs BD50HC0MEFJ-ME2
  • BD50GC0WEFJ-E2 vs BD50HC0MEFJ-LBH2
  • BD50GC0WEFJ-E2 vs BD50HC0MEFJ-CE2
  • BD50GC0WEFJ-E2 vs BD50HA5WEFJ-E2
  • BD50GC0WEFJ-E2 vs BD50HA5MEFJ-ME2
  • BD50GC0WEFJ-E2 vs BD50HA5MEFJ-LBH2
  • BD50GC0WEFJ-E2 vs BD50HA3WEFJ-E2
  • BD50GC0WEFJ-E2 vs BD50HA3MEFJ-ME2
  • BD50GC0WEFJ-E2 vs BD50HA3MEFJ-LBH2
  • BD50GC0WEFJ-E2 vs BD50GC0MEFJ-ME2
  • BD50GC0WEFJ-E2 vs BD50GC0MEFJ-LBH2
  • BD50GC0WEFJ-E2 vs BD50GA5WEFJ-E2
  • BD50GC0WEFJ-E2 vs BD50GA5MEFJ-ME2
  • BD50GC0WEFJ-E2 vs BD50GA5MEFJ-LBH2
  • BD50GC0WEFJ-E2 vs BD50GA3WNUX-TR
  • BD50GC0WEFJ-E2 vs BD50GA3WEFJ-E2
  • BD50GC0WEFJ-E2 vs BD50GA3MEFJ-ME2
  • BD50GC0WEFJ-E2 vs BD50GA3MEFJ-LBH2
  • BD50GC0WEFJ-E2 vs BD50FD0WHFP-TR
  • BD50GC0WEFJ-E2 vs BD50FC0WEFJ-E2
  • BD50GC0WEFJ-E2 vs BD50FC0FP-E2
  • BD50GC0WEFJ-E2 vs BD50FA1MG-MTR
  • BD50GC0WEFJ-E2 vs BD50FA1FP3-ZTL
  • BD50GC0WEFJ-E2 vs BD50C0AWHFP-CTR
  • BD50GC0WEFJ-E2 vs BD50C0AWFP2-CE2
  • BD50GC0WEFJ-E2 vs BD50C0AWFP-E2
  • BD50GC0WEFJ-E2 vs BD50C0AWFP-CE2
  • BD50GC0WEFJ-E2 vs BD50C0AHFP-CTR
  • BD50GC0WEFJ-E2 vs BD50C0AFP2-CE2
  • BD50GC0WEFJ-E2 vs BD50C0AFP-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.