☰
BD50HC0WEFJ-E2
BD50HC0WEFJ-E2
Active
Description:  IC REG LINEAR 5V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.76000
In Stock: 14800
BD50HC0WEFJ-E2 Specification
Specification
Part No
BD50HC0WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
8V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.92V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
6 μA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD50HC0WEFJ-E2 Related Parts
BD50C0AFP-CE2
BD50C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BD50C0AFP2-CE2
BD50C0AFP2-CE2
Rohm Semiconductor
35V VOLTAGE RESISTANCE 1A, HIGH-
BD50C0AHFP-CTR
BD50C0AHFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 1A HRP-5
BD50C0AWFP-CE2
BD50C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-5
BD50C0AWFP-E2
BD50C0AWFP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-5
BD50C0AWFP2-CE2
BD50C0AWFP2-CE2
Rohm Semiconductor
35V VOLTAGE RESISTANCE 1A, HIGH-
BD50C0AWHFP-CTR
BD50C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 1A HRP-5
BD50FA1FP3-ZTL
BD50FA1FP3-ZTL
Rohm Semiconductor
IC REG LINEAR 5V 100MA SOT89-3
BD50FA1MG-MTR
BD50FA1MG-MTR
Rohm Semiconductor
IC REG LINEAR 5V 100MA 5SSOP
BD50FC0FP-E2
BD50FC0FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BD50FC0WEFJ-E2
BD50FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A 8HTSOP
BD50FD0WHFP-TR
BD50FD0WHFP-TR
Rohm Semiconductor
2A 5V, FIXED OUTPUT, HIGH-ACCURA
BD50HC0WEFJ-E2 Description
Introduction to Rohm Semiconductor BD50HC0WEFJ-E2

The Rohm Semiconductor BD50HC0WEFJ-E2 is a high-performance linear voltage regulator designed for various applications requiring stable and reliable power supply. This device is particularly suitable for use in consumer electronics, automotive systems, and industrial equipment. With its low dropout voltage, excellent load regulation, and integrated protection features, the BD50HC0WEFJ-E2 provides an efficient solution for powering sensitive electronic components.

Key Specifications

1. Output Voltage: The BD50HC0WEFJ-E2 provides a fixed output voltage of 5.0 V, which is ideal for powering digital circuits and microcontrollers that require a stable voltage supply.

2. Input Voltage Range: The device operates with a wide input voltage range from 4.5 V to 30 V, allowing it to be used in various applications with different power supply requirements.

3. Maximum Output Current: The BD50HC0WEFJ-E2 can deliver up to 500 mA of output current, making it suitable for driving loads that require moderate current levels without compromising performance.

4. Dropout Voltage: One of the standout features of this linear regulator is its low dropout voltage, typically around 200 mV at full load (500 mA). This characteristic allows the device to maintain regulation even when the input voltage is only slightly above the output voltage.

5. Quiescent Current: The device has a low quiescent current of approximately 60 µA (typical), which helps improve overall efficiency—especially in battery-operated devices where minimizing power consumption is crucial.

6. Load Regulation: The BD50HC0WEFJ-E2 exhibits excellent load regulation characteristics, ensuring that the output voltage remains stable under varying load conditions. This stability is essential for sensitive electronics that may be affected by fluctuations in supply voltage.

7. Line Regulation: The line regulation is also impressive, maintaining consistent output voltage despite changes in input voltage within specified limits.

8. Temperature Range: This linear regulator operates effectively over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and automotive applications where temperature extremes can occur.

9. Package Type: The BD50HC0WEFJ-E2 comes in a compact SOT-23-5 package, facilitating easy integration into space-constrained designs while providing good thermal performance due to its small footprint.

10. Protection Features: Integrated protection features include thermal shutdown and overcurrent protection, which enhance the reliability and safety of the device during operation by preventing damage under fault conditions.

11. Stability Requirements: The regulator requires minimal external components for stability, typically needing only a bypass capacitor on the output to ensure stable operation across all load conditions.

12. Applications: Common applications include powering microcontrollers, sensors, analog circuits, and other electronic devices that require a stable 5 V power supply in various settings such as consumer electronics, automotive control systems, and industrial automation equipment.

Applications

The versatility of the Rohm Semiconductor BD50HC0WEFJ-E2 makes it suitable for numerous applications:

- Consumer Electronics: Ideal for powering portable devices like smartphones and tablets where space and efficiency are critical.
- Automotive Systems: Used in automotive electronics such as infotainment systems and sensor modules requiring reliable power management.
- Industrial Equipment: Suitable for industrial automation systems where stable power supply is essential for operational reliability.
- Telecommunications Devices: Can be employed in communication equipment requiring consistent voltage levels for optimal performance.
- IoT Devices: Perfectly suited for Internet of Things (IoT) applications where low power consumption and compact design are essential.

Conclusion

The Rohm Semiconductor BD50HC0WEFJ-E2 is an efficient linear voltage regulator that combines high performance with robust features suitable for various demanding applications. Its fixed output voltage of 5 V, low dropout characteristics, wide input range, and integrated protection mechanisms make it an excellent choice for engineers looking to implement reliable power solutions in their designs. With its compact package size and ability to operate under challenging conditions, this linear regulator stands out as an ideal component for modern electronic systems requiring dependable power management.
BD50HC0WEFJ-E2 Compare Parts
  • BD50HC0WEFJ-E2 vs BD50HC5WEFJ-E2
  • BD50HC0WEFJ-E2 vs BD50HC5MEFJ-ME2
  • BD50HC0WEFJ-E2 vs BD50HC5MEFJ-LBH2
  • BD50HC0WEFJ-E2 vs BD50HC0MEFJ-ME2
  • BD50HC0WEFJ-E2 vs BD50HC0MEFJ-LBH2
  • BD50HC0WEFJ-E2 vs BD50HC0MEFJ-CE2
  • BD50HC0WEFJ-E2 vs BD50HA5WEFJ-E2
  • BD50HC0WEFJ-E2 vs BD50HA5MEFJ-ME2
  • BD50HC0WEFJ-E2 vs BD50HA5MEFJ-LBH2
  • BD50HC0WEFJ-E2 vs BD50HA3WEFJ-E2
  • BD50HC0WEFJ-E2 vs BD50HA3MEFJ-ME2
  • BD50HC0WEFJ-E2 vs BD50HA3MEFJ-LBH2
  • BD50HC0WEFJ-E2 vs BD50GC0WEFJ-E2
  • BD50HC0WEFJ-E2 vs BD50GC0MEFJ-ME2
  • BD50HC0WEFJ-E2 vs BD50GC0MEFJ-LBH2
  • BD50HC0WEFJ-E2 vs BD50GA5WEFJ-E2
  • BD50HC0WEFJ-E2 vs BD50GA5MEFJ-ME2
  • BD50HC0WEFJ-E2 vs BD50GA5MEFJ-LBH2
  • BD50HC0WEFJ-E2 vs BD50GA3WNUX-TR
  • BD50HC0WEFJ-E2 vs BD50GA3WEFJ-E2
  • BD50HC0WEFJ-E2 vs BD50GA3MEFJ-ME2
  • BD50HC0WEFJ-E2 vs BD50GA3MEFJ-LBH2
  • BD50HC0WEFJ-E2 vs BD50FD0WHFP-TR
  • BD50HC0WEFJ-E2 vs BD50FC0WEFJ-E2
  • BD50HC0WEFJ-E2 vs BD50FC0FP-E2
  • BD50HC0WEFJ-E2 vs BD50FA1MG-MTR
  • BD50HC0WEFJ-E2 vs BD50FA1FP3-ZTL
  • BD50HC0WEFJ-E2 vs BD50C0AWHFP-CTR
  • BD50HC0WEFJ-E2 vs BD50C0AWFP2-CE2
  • BD50HC0WEFJ-E2 vs BD50C0AWFP-E2
  • BD50HC0WEFJ-E2 vs BD50C0AWFP-CE2
  • BD50HC0WEFJ-E2 vs BD50C0AHFP-CTR
  • BD50HC0WEFJ-E2 vs BD50C0AFP2-CE2
  • BD50HC0WEFJ-E2 vs BD50C0AFP-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.