Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Rohm Semiconductor BD52W05G-CTR
BD52W05G-CTR
Active
PMIC - Supervisors
Description:
NANO ENERGY, FREE TIME DELAY SET
Manufacturer:
Rohm Semiconductor
Datasheet:
BD52W05G-CTR Datasheet
History Price: $1.44000
In Stock: 11760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD52W05G-CTR Specification
Specification
Part No
BD52W05G-CTR
Category
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
3.63V
Output
Open Drain or Open Collector
Reset
-
Reset Timeout
27.7ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
6-SSOP
BD52W05G-CTR Related Parts
BD5209G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5210G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5211G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5212G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5213G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5215G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5216G-2CGTR
Rohm Semiconductor
NANO ENERGY, 1.6V, ADJUSTABLE DE
BD5218G-2CGTR
Rohm Semiconductor
NANO ENERGY, 1.8V, ADJUSTABLE DE
BD5222G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5223FVE-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
BD5223G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5224FVE-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
BD52W05G-CTR Compare Parts
BD52W05G-CTR vs BD53E42G-MTR
BD52W05G-CTR vs BD53E34G-TR
BD52W05G-CTR vs BD53E34G-MTR
BD52W05G-CTR vs BD53E33G-TR
BD52W05G-CTR vs BD53E32G-MTR
BD52W05G-CTR vs BD53E30G-TR
BD52W05G-CTR vs BD53E30G-MTR
BD52W05G-CTR vs BD53E29G-TR
BD52W05G-CTR vs BD53E29G-MTR
BD52W05G-CTR vs BD53E28G-MTR
BD52W05G-CTR vs BD53E27G-TR
BD52W05G-CTR vs BD53E27G-MTR
BD52W05G-CTR vs BD53E26G-MTR
BD52W05G-CTR vs BD53E25G-MTR
BD52W05G-CTR vs BD53E24G-MTR
BD52W05G-CTR vs BD53E23G-MTR
BD52W05G-CTR vs BD5360G-TR
BD52W05G-CTR vs BD5360FVE-TR
BD52W05G-CTR vs BD5359G-TR
BD52W05G-CTR vs BD5359FVE-TR
BD52W05G-CTR vs BD5358G-TR
BD52W05G-CTR vs BD5358FVE-TR
BD52W05G-CTR vs BD5357G-TR
BD52W05G-CTR vs BD5357FVE-TR
BD52W05G-CTR vs BD5356G-TR
BD52W05G-CTR vs BD5356FVE-TR
BD52W05G-CTR vs BD5355G-TR
BD52W05G-CTR vs BD5355FVE-TR
BD52W05G-CTR vs BD5354G-TR
BD52W05G-CTR vs BD5354FVE-TR
BD52W05G-CTR vs BD5353G-TR
BD52W05G-CTR vs BD5352G-TR
BD52W05G-CTR vs BD5352FVE-TR
BD52W05G-CTR vs BD5351G-TR
BD52W05G-CTR vs BD5351FVE-TR
BD52W05G-CTR vs BD5350G-TR
BD52W05G-CTR vs BD5349G-TR
BD52W05G-CTR vs BD5349FVE-TR
BD52W05G-CTR vs BD5348G-TR
BD52W05G-CTR vs BD5347G-TR
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again