BD5356FVE-TR
BD5356FVE-TR
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 5VSOF
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 44000
BD5356FVE-TR Specification
Specification
Part No
BD5356FVE-TR
Category
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Series
BD53xx
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
5.6V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-665
Supplier Device Package
5-VSOF
BD5356FVE-TR Related Parts
BD5209G-2MTR
BD5209G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5210G-2MTR
BD5210G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5211G-2MTR
BD5211G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5212G-2MTR
BD5212G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5213G-2MTR
BD5213G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5215G-2MTR
BD5215G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5216G-2CGTR
BD5216G-2CGTR
Rohm Semiconductor
NANO ENERGY, 1.6V, ADJUSTABLE DE
BD5218G-2CGTR
BD5218G-2CGTR
Rohm Semiconductor
NANO ENERGY, 1.8V, ADJUSTABLE DE
BD5222G-2MTR
BD5222G-2MTR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5223FVE-TR
BD5223FVE-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
BD5223G-TR
BD5223G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD5224FVE-TR
BD5224FVE-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
BD5356FVE-TR Compare Parts
  • BD5356FVE-TR vs BD53E42G-MTR
  • BD5356FVE-TR vs BD53E34G-TR
  • BD5356FVE-TR vs BD53E34G-MTR
  • BD5356FVE-TR vs BD53E33G-TR
  • BD5356FVE-TR vs BD53E32G-MTR
  • BD5356FVE-TR vs BD53E30G-TR
  • BD5356FVE-TR vs BD53E30G-MTR
  • BD5356FVE-TR vs BD53E29G-TR
  • BD5356FVE-TR vs BD53E29G-MTR
  • BD5356FVE-TR vs BD53E28G-MTR
  • BD5356FVE-TR vs BD53E27G-TR
  • BD5356FVE-TR vs BD53E27G-MTR
  • BD5356FVE-TR vs BD53E26G-MTR
  • BD5356FVE-TR vs BD53E25G-MTR
  • BD5356FVE-TR vs BD53E24G-MTR
  • BD5356FVE-TR vs BD53E23G-MTR
  • BD5356FVE-TR vs BD5360G-TR
  • BD5356FVE-TR vs BD5360FVE-TR
  • BD5356FVE-TR vs BD5359G-TR
  • BD5356FVE-TR vs BD5359FVE-TR
  • BD5356FVE-TR vs BD5358G-TR
  • BD5356FVE-TR vs BD5358FVE-TR
  • BD5356FVE-TR vs BD5357G-TR
  • BD5356FVE-TR vs BD5357FVE-TR
  • BD5356FVE-TR vs BD5356G-TR
  • BD5356FVE-TR vs BD5355G-TR
  • BD5356FVE-TR vs BD5355FVE-TR
  • BD5356FVE-TR vs BD5354G-TR
  • BD5356FVE-TR vs BD5354FVE-TR
  • BD5356FVE-TR vs BD5353G-TR
  • BD5356FVE-TR vs BD5352G-TR
  • BD5356FVE-TR vs BD5352FVE-TR
  • BD5356FVE-TR vs BD5351G-TR
  • BD5356FVE-TR vs BD5351FVE-TR
  • BD5356FVE-TR vs BD5350G-TR
  • BD5356FVE-TR vs BD5349G-TR
  • BD5356FVE-TR vs BD5349FVE-TR
  • BD5356FVE-TR vs BD5348G-TR
  • BD5356FVE-TR vs BD5347G-TR
  • BD5356FVE-TR vs BD5346G-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price