Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD60HC0WEFJ-E2
BD60HC0WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 6V 1A 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD60HC0WEFJ-E2 Datasheet
History Price: $0.74000
In Stock: 49680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD60HC0WEFJ-E2 Specification
Specification
Part No
BD60HC0WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
8V
Voltage - Output (Min/Fixed)
6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.92V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
6 μA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD60HC0WEFJ-E2 Related Parts
BD60FC0WEFJ-E2
Rohm Semiconductor
1A 6V, FIXED OUTPUT, HIGH-ACCURA
BD60GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD60GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8HTSOP
BD60GA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8HTSOP
BD60GA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8HTSOP
BD60GC0MEFJ-LBH2
Rohm Semiconductor
1A 6V, FIXED OUTPUT, HIGH-ACCURA
BD60GC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 6V 1A 8HTSOP
BD60GC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 6V 1A 8HTSOP
BD60HA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60HC0WEFJ-E2 Compare Parts
BD60HC0WEFJ-E2 vs BD60HC5MEFJ-ME2
BD60HC0WEFJ-E2 vs BD60HC5MEFJ-LBH2
BD60HC0WEFJ-E2 vs BD60HC0MEFJ-ME2
BD60HC0WEFJ-E2 vs BD60HC0MEFJ-LBH2
BD60HC0WEFJ-E2 vs BD60HA5WEFJ-E2
BD60HC0WEFJ-E2 vs BD60HA5MEFJ-ME2
BD60HC0WEFJ-E2 vs BD60HA5MEFJ-LBH2
BD60HC0WEFJ-E2 vs BD60HA3WEFJ-E2
BD60HC0WEFJ-E2 vs BD60HA3MEFJ-ME2
BD60HC0WEFJ-E2 vs BD60HA3MEFJ-LBH2
BD60HC0WEFJ-E2 vs BD60GC0WEFJ-E2
BD60HC0WEFJ-E2 vs BD60GC0MEFJ-ME2
BD60HC0WEFJ-E2 vs BD60GC0MEFJ-LBH2
BD60HC0WEFJ-E2 vs BD60GA5WEFJ-E2
BD60HC0WEFJ-E2 vs BD60GA5MEFJ-ME2
BD60HC0WEFJ-E2 vs BD60GA5MEFJ-LBH2
BD60HC0WEFJ-E2 vs BD60GA3WNUX-TR
BD60HC0WEFJ-E2 vs BD60GA3WEFJ-E2
BD60HC0WEFJ-E2 vs BD60GA3MEFJ-ME2
BD60HC0WEFJ-E2 vs BD60GA3MEFJ-LBH2
BD60HC0WEFJ-E2 vs BD60FC0WEFJ-E2
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok