☰
BD71847AMWV-E2
BD71847AMWV-E2
Active
Description:  IC REG
Manufacturer:  Rohm Semiconductor
History Price: $4.60000
In Stock: 38640
BD71847AMWV-E2 Specification
Specification
Part No
BD71847AMWV-E2
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (6), Linear (LDO) (6)
Number of Outputs
12
Frequency - Switching
2MHz
Voltage/Current - Output 1
0.7V ~ 1.3V, 3A
Voltage/Current - Output 2
0.7V ~ 1.3V, 3A
Voltage/Current - Output 3
0.7V ~ 1.35V, 3A
w/LED Driver
No
w/Supervisor
No
w/Sequencer
Yes
Voltage - Supply
2.75V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
UQFN56BV7070
BD71847AMWV-E2 Description
The Rohm Semiconductor BD71847AMWV-E2 is a highly integrated power management IC (PMIC) designed specifically for battery-powered applications, particularly in the fields of mobile devices, wearables, and IoT (Internet of Things) devices. This device is part of Rohm%27s extensive lineup of semiconductor solutions, which are recognized for their efficiency, reliability, and advanced features.

## Overview

The BD71847AMWV-E2 is designed to manage power distribution and battery charging in a compact and efficient manner. It integrates multiple power management functions into a single chip, which helps to reduce the overall size and complexity of the power management system in electronic devices. This IC is particularly suitable for applications that require low power consumption and high efficiency.

## Key Features

1. Integrated Power Management: The BD71847AMWV-E2 combines several power management functions, including a buck converter, LDOs (Low Drop-Out regulators), and a battery charger, into a single device. This integration simplifies the design process and reduces the number of external components required.

2. High Efficiency: The device is designed to operate with high efficiency, which is crucial for extending battery life in portable applications. The buck converter can achieve efficiencies of up to 95%, minimizing power loss.

3. Wide Input Voltage Range: The BD71847AMWV-E2 supports a wide input voltage range, typically from 3.0V to 5.5V, making it versatile for various battery types and configurations.

4. Multiple Output Options: The IC features multiple output channels, including adjustable output voltages for the buck converter and fixed output voltages for the LDOs. This flexibility allows designers to tailor the power supply to meet the specific needs of their applications.

5. Battery Charging Functionality: The integrated battery charger supports various charging profiles, including constant current and constant voltage modes, ensuring safe and efficient charging of lithium-ion and lithium-polymer batteries.

6. Thermal Management: The BD71847AMWV-E2 includes thermal protection features to prevent overheating, ensuring reliable operation under varying load conditions.

7. Compact Package: The device is available in a compact WLCSP (Wafer-Level Chip Scale Package), which is ideal for space-constrained applications.

8. I2C Interface: The IC features an I2C interface for communication with a host microcontroller, allowing for easy configuration and monitoring of the power management functions.

## Specifications

- Input Voltage Range: 3.0V to 5.5V
- Buck Converter Output Voltage: Adjustable (typically 0.8V to 3.3V)
- Buck Converter Output Current: Up to 2A
- LDO Output Voltage: Fixed options (e.g., 1.8V, 3.3V)
- LDO Output Current: Up to 300mA
- Battery Charging Current: Programmable (up to 1A)
- Efficiency: Up to 95% for the buck converter
- Operating Temperature Range: -40°C to +85°C
- Package Type: WLCSP (Wafer-Level Chip Scale Package)
- Control Interface: I2C
- Protection Features: Overcurrent protection, thermal shutdown, and battery overvoltage protection.

## Applications

The BD71847AMWV-E2 is suitable for a wide range of applications, including:

- Mobile devices (smartphones, tablets)
- Wearable technology (smartwatches, fitness trackers)
- IoT devices (sensors, smart home products)
- Portable medical devices
- Consumer electronics

## Conclusion

The Rohm Semiconductor BD71847AMWV-E2 is a versatile and efficient power management solution that meets the demands of modern battery-powered applications. Its integration of multiple power management functions, high efficiency, and compact design make it an excellent choice for designers looking to optimize power distribution and battery charging in their products. Whether in mobile devices, wearables, or IoT applications, the BD71847AMWV-E2 stands out as a reliable and effective component for power management.
BD71847AMWV-E2 Compare Parts
  • BD71847AMWV-E2 vs BD71850MWV-E2
  • BD71847AMWV-E2 vs BD71815AGW-E2
  • BD71847AMWV-E2 vs BD71805MWV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.