☰
BD7185AGWL-E2
BD7185AGWL-E2
Not For New Designs
Description:  IC REG 17OUT BCK/LNR SYNC 50UCSP
Manufacturer:  Rohm Semiconductor
History Price: $7.52000
In Stock: 24880
BD7185AGWL-E2 Specification
Specification
Part No
BD7185AGWL-E2
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (5), Linear (LDO) (12)
Number of Outputs
17
Frequency - Switching
2MHz
Voltage/Current - Output 1
Programmable, 1A
Voltage/Current - Output 2
Programmable, 500mA
Voltage/Current - Output 3
Programmable, 500mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
Yes
Voltage - Supply
2.6V ~ 5.5V
Operating Temperature
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
80-UFBGA, CSPBGA
Supplier Device Package
80-UCSP50L3C (3.8x3.8)
BD7185AGWL-E2 Compare Parts
  • BD7185AGWL-E2 vs BD71847AMWV-E2
  • BD7185AGWL-E2 vs BD71815AGW-E2
  • BD7185AGWL-E2 vs BD71805MWV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.