BD750L5FP-CE2
BD750L5FP-CE2
Active
Description:  IC REG LINEAR 5V 500MA TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $2.64000
In Stock: 4800
BD750L5FP-CE2 Specification
Specification
Part No
BD750L5FP-CE2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
45V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 200mA
Current - Output
500mA
Current - Quiescent (Iq)
6 μA
Current - Supply (Max)
15 μA
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
BD750L5FP-CE2 Related Parts
BD7003NUX-E2
BD7003NUX-E2
Rohm Semiconductor
IC REG LIN POS ADJ VSON008X2020
BD7004NUX-E2
BD7004NUX-E2
Rohm Semiconductor
IC REG LIN POS ADJ VSON008X2020
BD70FC0WEFJ-E2
BD70FC0WEFJ-E2
Rohm Semiconductor
1A 7V, FIXED OUTPUT, HIGH-ACCURA
BD70GA3MEFJ-LBH2
BD70GA3MEFJ-LBH2
Rohm Semiconductor
300MA 7V, FIXED OUTPUT, HIGH-ACC
BD70GA3MEFJ-ME2
BD70GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 7V 300MA 8HTSOP-J
BD70GA3WEFJ-E2
BD70GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 7V 300MA 8HTSOP
BD70GA3WNUX-TR
BD70GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD70GA5MEFJ-LBH2
BD70GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 7V 500MA 8HTSOP
BD70GA5MEFJ-ME2
BD70GA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 7V 500MA 8HTSOP-J
BD70GA5WEFJ-E2
BD70GA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 7V 500MA 8HTSOP
BD70GC0MEFJ-LBH2
BD70GC0MEFJ-LBH2
Rohm Semiconductor
1A 7V, FIXED OUTPUT, HIGH-ACCURA
BD70GC0MEFJ-ME2
BD70GC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 7V 1A 8HTSOP
BD750L5FP-CE2 Description
The Rohm Semiconductor BD750L5FP-CE2 is a highly integrated power management IC designed for various applications, particularly in the field of consumer electronics and automotive systems. This device is part of Rohm%27s extensive portfolio of semiconductor solutions, which are known for their reliability and efficiency.

## Overview

The BD750L5FP-CE2 is primarily a DC-DC converter that provides a stable output voltage from a varying input voltage. It is designed to deliver high efficiency and low power consumption, making it suitable for battery-powered devices. The IC features a compact package, which is ideal for space-constrained applications.

## Key Specifications

1. Input Voltage Range:
- The BD750L5FP-CE2 operates over a wide input voltage range, typically from 2.5V to 5.5V. This flexibility allows it to be used in various applications where the input voltage may fluctuate.

2. Output Voltage:
- The device can provide a fixed output voltage of 3.3V or 5V, depending on the specific configuration. This makes it suitable for powering microcontrollers, sensors, and other digital devices.

3. Output Current:
- The maximum output current is typically around 500mA, which is sufficient for many low to medium power applications.

4. Efficiency:
- The BD750L5FP-CE2 boasts high efficiency, often exceeding 90% under typical load conditions. This efficiency helps in reducing heat generation and prolonging battery life in portable devices.

5. Quiescent Current:
- The quiescent current is low, typically around 10µA, which is advantageous for battery-operated devices as it minimizes power consumption during idle states.

6. Switching Frequency:
- The device operates at a fixed switching frequency, which helps in reducing the size of external components such as inductors and capacitors.

7. Protection Features:
- The BD750L5FP-CE2 includes several built-in protection features, such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO). These features enhance the reliability and safety of the device in various operating conditions.

8. Package Type:
- The IC is available in a compact and thermally efficient package, typically in a 5-pin SOT-23 or similar form factor, making it easy to integrate into PCB designs.

## Applications

The BD750L5FP-CE2 is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable gaming consoles.
- Automotive Systems: Ideal for powering sensors and control units in automotive applications.
- Industrial Equipment: Can be used in various industrial automation systems where reliable power management is crucial.
- IoT Devices: Perfect for Internet of Things (IoT) applications that require efficient power management in compact designs.

## Conclusion

In summary, the Rohm Semiconductor BD750L5FP-CE2 is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its wide input voltage range, high efficiency, and robust protection features, it is an excellent choice for designers looking to optimize power consumption and reliability in their products. Whether for consumer electronics, automotive, or industrial applications, the BD750L5FP-CE2 provides a reliable solution for power management needs.
BD750L5FP-CE2 Compare Parts
  • BD750L5FP-CE2 vs BD7800FP-E2
  • BD750L5FP-CE2 vs BD750U2EFJ-CE2
  • BD750L5FP-CE2 vs BD750L2FP3-CE2
  • BD750L5FP-CE2 vs BD750L2FP2-CE2
  • BD750L5FP-CE2 vs BD750L2FP-CE2
  • BD750L5FP-CE2 vs BD750L2EFJ-CE2
  • BD750L5FP-CE2 vs BD750L05G-CTR
  • BD750L5FP-CE2 vs BD733U2EFJ-CE2
  • BD750L5FP-CE2 vs BD733L5FP-CE2
  • BD750L5FP-CE2 vs BD733L2FP3-CE2
  • BD750L5FP-CE2 vs BD733L2FP2-CE2
  • BD750L5FP-CE2 vs BD733L2FP-CE2
  • BD750L5FP-CE2 vs BD733L2EFJ-CE2
  • BD750L5FP-CE2 vs BD733L05G-CTR
  • BD750L5FP-CE2 vs BD730L05G-CTR
  • BD750L5FP-CE2 vs BD725L05G-CTR
  • BD750L5FP-CE2 vs BD70HC5WEFJ-E2
  • BD750L5FP-CE2 vs BD70HC5MEFJ-ME2
  • BD750L5FP-CE2 vs BD70HC5MEFJ-LBH2
  • BD750L5FP-CE2 vs BD70HC0WEFJ-E2
  • BD750L5FP-CE2 vs BD70HC0MEFJ-ME2
  • BD750L5FP-CE2 vs BD70HC0MEFJ-LBH2
  • BD750L5FP-CE2 vs BD70HA5WEFJ-E2
  • BD750L5FP-CE2 vs BD70HA5MEFJ-ME2
  • BD750L5FP-CE2 vs BD70HA5MEFJ-LBH2
  • BD750L5FP-CE2 vs BD70HA3WEFJ-E2
  • BD750L5FP-CE2 vs BD70HA3MEFJ-ME2
  • BD750L5FP-CE2 vs BD70HA3MEFJ-LBH2
  • BD750L5FP-CE2 vs BD70GC0WEFJ-E2
  • BD750L5FP-CE2 vs BD70GC0MEFJ-ME2
  • BD750L5FP-CE2 vs BD70GC0MEFJ-LBH2
  • BD750L5FP-CE2 vs BD70GA5WEFJ-E2
  • BD750L5FP-CE2 vs BD70GA5MEFJ-ME2
  • BD750L5FP-CE2 vs BD70GA5MEFJ-LBH2
  • BD750L5FP-CE2 vs BD70GA3WNUX-TR
  • BD750L5FP-CE2 vs BD70GA3WEFJ-E2
  • BD750L5FP-CE2 vs BD70GA3MEFJ-ME2
  • BD750L5FP-CE2 vs BD70GA3MEFJ-LBH2
  • BD750L5FP-CE2 vs BD70FC0WEFJ-E2
  • BD750L5FP-CE2 vs BD7004NUX-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.