☰
BD7542SF-E2
BD7542SF-E2
Active
Description:  IC CMOS 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7542SF-E2 Datasheet
History Price: $0.91500
In Stock: 4620
BD7542SF-E2 Specification
Specification
Part No
BD7542SF-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.3V/μs
Gain Bandwidth Product
600 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
400μA
Current - Output / Channel
7 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
14.5 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD7542SF-E2 Related Parts
BD7281YG-CTR
BD7281YG-CTR
Rohm Semiconductor
NANO CAP, LOW NOISE & INPUT/OUTP
BD7541G-TR
BD7541G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7541SG-TR
BD7541SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7542F-E2
BD7542F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7542FVM-TR
BD7542FVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7542SFVM-TR
BD7542SFVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7561G-TR
BD7561G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7561SG-TR
BD7561SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7562F-E2
BD7562F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7562FVM-TR
BD7562FVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7562SF-E2
BD7562SF-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7562SFVM-TR
BD7562SFVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7542SF-E2 Compare Parts
  • BD7542SF-E2 vs BD77502FVM-TR
  • BD7542SF-E2 vs BD77501G-TR
  • BD7542SF-E2 vs BD7562SFVM-TR
  • BD7542SF-E2 vs BD7562SF-E2
  • BD7542SF-E2 vs BD7562FVM-TR
  • BD7542SF-E2 vs BD7562F-E2
  • BD7542SF-E2 vs BD7561SG-TR
  • BD7542SF-E2 vs BD7561G-TR
  • BD7542SF-E2 vs BD7542SFVM-TR
  • BD7542SF-E2 vs BD7542FVM-TR
  • BD7542SF-E2 vs BD7542F-E2
  • BD7542SF-E2 vs BD7541SG-TR
  • BD7542SF-E2 vs BD7541G-TR
  • BD7542SF-E2 vs BD7281YG-CTR
  • BD7542SF-E2 vs BD77502FVM
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you